location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lava STS-2UE interface hub 480 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lava Check ‘Lava’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STS-2UE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STS-2UE
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Lava’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lava: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lava STS-2UE interface hub 480 Mbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 5
  • - 480 Mbit/s
  • - White
Long product name Lava STS-2UE interface hub 480 Mbit/s White :
The long product name of Lava STS-2UE interface hub 480 Mbit/s White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Simulcharge USB + Ethernet Adapter for Samsung Tablets
More>>>
Short summary description Lava STS-2UE interface hub 480 Mbit/s White:
This short summary of the Lava STS-2UE interface hub 480 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

Lava STS-2UE, USB 2.0, 480 Mbit/s, White, 1 m, USB, 97 mm

Long summary description Lava STS-2UE interface hub 480 Mbit/s White:
This is an auto-generated long summary of Lava STS-2UE interface hub 480 Mbit/s White based on the first three specs of the first five spec groups.

Lava STS-2UE. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: White, Cable length: 1 m. Power source type: USB. Width: 97 mm, Depth: 83 mm, Height: 44 mm. Package weight: 198 g