Long product name Lava DS-PCIe/LP Multiport Serial Adapter PCI Express - 2 x RS-232 Serial Via Cable - Plug-in Card Fan-out CableForm Factor: Plug-in Card Host Interface: PCI Express Number of Ports:2 interface cards/adapter
:
DS-PCIe/LP Multiport Serial Adapter PCI Express - 2 x RS-232 Serial Via Cable - Plug-in Card Fan-out CableForm Factor: Plug-in Card Host Interface: PCI Express Number of Ports:2
The long product name of Lava DS-PCIe/LP Multiport Serial Adapter PCI Express - 2 x RS-232 Serial Via Cable - Plug-in Card Fan-out CableForm Factor: Plug-in Card Host Interface: PCI Express Number of Ports:2 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DS-PCIe/LP Multiport Serial Adapter PCI Express - 2 x RS-232 Serial Via Cable - Plug-in Card Fan-out CableForm Factor: Plug-in Card Host Interface: PCI Express Number of Ports:2
More>>>
Short summary description Lava DS-PCIe/LP Multiport Serial Adapter PCI Express - 2 x RS-232 Serial Via Cable - Plug-in Card Fan-out CableForm Factor: Plug-in Card Host Interface: PCI Express Number of Ports:2 interface cards/adapter:
This short summary of the Lava DS-PCIe/LP Multiport Serial Adapter PCI Express - 2 x RS-232 Serial Via Cable - Plug-in Card Fan-out CableForm Factor: Plug-in Card Host Interface: PCI Express Number of Ports:2 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Lava DS-PCIe/LP Multiport Serial Adapter PCI Express - 2 x RS-232 Serial Via Cable - Plug-in Card Fan-out CableForm Factor: Plug-in Card Host Interface: PCI Express Number of Ports:2
Long summary description Lava DS-PCIe/LP Multiport Serial Adapter PCI Express - 2 x RS-232 Serial Via Cable - Plug-in Card Fan-out CableForm Factor: Plug-in Card Host Interface: PCI Express Number of Ports:2 interface cards/adapter:
This is an auto-generated long summary of Lava DS-PCIe/LP Multiport Serial Adapter PCI Express - 2 x RS-232 Serial Via Cable - Plug-in Card Fan-out CableForm Factor: Plug-in Card Host Interface: PCI Express Number of Ports:2 interface cards/adapter based on the first three specs of the first five spec groups.
Lava DS-PCIe/LP Multiport Serial Adapter PCI Express - 2 x RS-232 Serial Via Cable - Plug-in Card Fan-out CableForm Factor: Plug-in Card Host Interface: PCI Express Number of Ports:2