Warranty:
Lifetime
Long product name Lava 2-Port Serial Card interface cards/adapter
:
2-Port Serial Card (PCI Bus 16550)
The long product name of Lava 2-Port Serial Card interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2-Port Serial Card (PCI Bus 16550)
More>>>
Short summary description Lava 2-Port Serial Card interface cards/adapter:
This short summary of the Lava 2-Port Serial Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Lava 2-Port Serial Card, PCI, 140 g
Long summary description Lava 2-Port Serial Card interface cards/adapter:
This is an auto-generated long summary of Lava 2-Port Serial Card interface cards/adapter based on the first three specs of the first five spec groups.
Lava 2-Port Serial Card. Host interface: PCI. Weight: 140 g