Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Laurast Evolution G4 1L White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Laurast
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evolution G4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EVOG4
Category
These are places where steam irons are placed to produce the steam.
steam ironing stations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Laurast: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6146
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 17 Oct 2017 15:33:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Laurast Evolution G4 1L White :
The short editorial description of Laurast Evolution G4 1L White

Evolution G4, 3.5 bar, 1L, 2200W, 6.6kg
More>>>
Short summary description Laurast Evolution G4 1L White:
This short summary of the Laurast Evolution G4 1L White data-sheet is auto-generated and uses the product title and the first six key specs.
Laurast Evolution G4, 3.5 bar, 1 L, White, 3 min, 3 m, 6.6 kg
Long summary description Laurast Evolution G4 1L White :

Laurast Evolution G4. Maximum steam pressure: 3.5 bar, Water tank capacity: 1 L, Colour of product: White. Cord length: 3 m. Weight: 6.6 kg. Power: 2200 W

This is an auto-generated long summary of Laurast Evolution G4 1L White based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.