location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Laserliner 081.210A level 0.6 m Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Laserliner Check ‘Laserliner’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
081.210A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
081.210A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4021563664825
Category:
Also known as spirit levels, these are devices consisting of a sealed glass tube partially filled with alcohol or other liquid, containing an air bubble whose position reveals whether a surface is perfectly level.
Levels Check ‘Laserliner’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Laserliner: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2016 10:35:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Laserliner 081.210A level 0.6 m Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.6 m
  • - Anti-shock bubbles
  • - Black, White
More>>>
Short summary description Laserliner 081.210A level 0.6 m Black, White:
This short summary of the Laserliner 081.210A level 0.6 m Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Laserliner 081.210A, 0.6 m, Black, White, 0.5 mm/m

Long summary description Laserliner 081.210A level 0.6 m Black, White:
This is an auto-generated long summary of Laserliner 081.210A level 0.6 m Black, White based on the first three specs of the first five spec groups.

Laserliner 081.210A. Length: 0.6 m, Product colour: Black, White, Levelling accuracy (±): 0.5 mm/m