Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lapdesk 45492 15.6" Notebook stand Black notebook arm/stand

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lapdesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45492
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45492
Category
Devices used to rest and support notebook computers to make then easier to use.
notebook arms & stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lapdesk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 668
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 20 Feb 2018 16:25:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lapdesk 45492 15.6" Notebook stand Black notebook arm/stand :
The short editorial description of Lapdesk 45492 15.6" Notebook stand Black notebook arm/stand

XL Laptop Lap Desk with Left & Right Mouse Pads - Black (Fits up to 15.6" Laptop)
More>>>
Short summary description Lapdesk 45492 15.6" Notebook stand Black notebook arm/stand:
This short summary of the Lapdesk 45492 15.6" Notebook stand Black notebook arm/stand data-sheet is auto-generated and uses the product title and the first six key specs.

Lapdesk 45492, Notebook stand, Black, 39.6 cm (15.6")

Long summary description Lapdesk 45492 15.6" Notebook stand Black notebook arm/stand:
This is an auto-generated long summary of Lapdesk 45492 15.6" Notebook stand Black notebook arm/stand based on the first three specs of the first five spec groups.

Lapdesk 45492. Product type: Notebook stand, Colour of product: Black, Maximum notebook screen size compatibility: 39.6 cm (15.6")

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)