Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Macro lens Black
- - Lens structure (elements/groups): 12/9
- - Maximum aperture number: 4
- - Closest focusing distance: 0.0047 m
- - Manual focus
Long product name Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black
:
15mm f/4 1X Wide Angle Macro, Sony FE
The long product name of Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
15mm f/4 1X Wide Angle Macro, Sony FE
More>>>
Short summary description Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black:
This short summary of the Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black data-sheet is auto-generated and uses the product title and the first six key specs.
Laowa 15mm f/4 1X Wide Angle Macro, Macro lens, 12/9, Sony E
Long summary description Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black:
This is an auto-generated long summary of Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black based on the first three specs of the first five spec groups.
Laowa 15mm f/4 1X Wide Angle Macro. Lens structure (elements/groups): 12/9, Lens type: Macro lens, Closest focusing distance: 0.0047 m. Camera brands compatibility: Sony. Product colour: Black. Diameter: 8.38 cm, Filter size: 7.7 cm, Length: 64.7 mm