location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lanview MO-SP31B33CDL10 network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lanview Check ‘Lanview’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO-SP31B33CDL10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MO-SP31B33CDL10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045497360
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Lanview’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lanview: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:17:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lanview MO-SP31B33CDL10 network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - **100% HP Compatible**
Warranty: 36 months
Long product name Lanview MO-SP31B33CDL10 network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm :
The long product name of Lanview MO-SP31B33CDL10 network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SFP+ 10 Gbps, SMF, 10 km, LC , Compatible with HP J9151D
More>>>
Short summary description Lanview MO-SP31B33CDL10 network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm:
This short summary of the Lanview MO-SP31B33CDL10 network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Lanview MO-SP31B33CDL10, Fiber optic, 10000 Mbit/s, SFP+, LC, LR, 10000 m

Long summary description Lanview MO-SP31B33CDL10 network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm:
This is an auto-generated long summary of Lanview MO-SP31B33CDL10 network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm based on the first three specs of the first five spec groups.

Lanview MO-SP31B33CDL10. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Metallic, Brand compatibility: Aruba Networks, Compatible products: J9151A, J9151B, J9151C, J9151D, J9151E. Width: 105 mm, Depth: 69 mm, Height: 23 mm. Package weight: 34 g

Brand Image Product code Product Stock Price from
HPE

HPE X132 10G SFP+ LC LR network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
J9151A X132 10G SFP+ LC LR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)