location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lantronix SecureLinx SLP 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lantronix Check ‘Lantronix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SecureLinx SLP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLPX0812E-02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0783384231849 show
Category:
Device that allows power to be controlled remotely.
Remote Power Controllers Check ‘Lantronix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lantronix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lantronix SecureLinx SLP 8 AC outlet(s) :
The long product name of Lantronix SecureLinx SLP 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 Ports, 1 x RS-232, 10/100 Base-T, SSH v2/SSL v3/TLS v1, LDAP/TACACS+/Active Directory, RJ12, IEC320, 208-230VAC, 1U
More>>>
Short summary description Lantronix SecureLinx SLP 8 AC outlet(s):
This short summary of the Lantronix SecureLinx SLP 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Lantronix SecureLinx SLP, 8 AC outlet(s), 0 - 50 °C, -40 - 85 °C, 10 - 90%, 3.72 kg, 431.8 x 177.8 x 44.45 mm

Long summary description Lantronix SecureLinx SLP 8 AC outlet(s):
This is an auto-generated long summary of Lantronix SecureLinx SLP 8 AC outlet(s) based on the first three specs of the first five spec groups.

Lantronix SecureLinx SLP. AC outlets quantity: 8 AC outlet(s). Weight: 3.72 kg, Dimensions (WxDxH): 431.8 x 177.8 x 44.45 mm