Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lantronix IEC60320/C19 to NEMA L5-20P, 10Ft power cable Black 3 m C19 coupler NEMA 5-20P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lantronix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IEC60320/C19 to NEMA L5-20P, 10Ft
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLPP12510-01
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lantronix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4896
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 26 Apr 2019 13:46:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lantronix IEC60320/C19 to NEMA L5-20P, 10Ft power cable Black 3 m C19 coupler NEMA 5-20P :
The short editorial description of Lantronix IEC60320/C19 to NEMA L5-20P, 10Ft power cable Black 3 m C19 coupler NEMA 5-20P

Power cord: IEC60320/C 19 to NEMA L5-20P (20A, twist lock), 10 ft
More>>>
Short summary description Lantronix IEC60320/C19 to NEMA L5-20P, 10Ft power cable Black 3 m C19 coupler NEMA 5-20P:
This short summary of the Lantronix IEC60320/C19 to NEMA L5-20P, 10Ft power cable Black 3 m C19 coupler NEMA 5-20P data-sheet is auto-generated and uses the product title and the first six key specs.

Lantronix IEC60320/C19 to NEMA L5-20P, 10Ft, 3 m, Male connector / Female connector, C19 coupler, NEMA 5-20P, 20 A, Black

Long summary description Lantronix IEC60320/C19 to NEMA L5-20P, 10Ft power cable Black 3 m C19 coupler NEMA 5-20P:
This is an auto-generated long summary of Lantronix IEC60320/C19 to NEMA L5-20P, 10Ft power cable Black 3 m C19 coupler NEMA 5-20P based on the first three specs of the first five spec groups.

Lantronix IEC60320/C19 to NEMA L5-20P, 10Ft. Cable length: 3 m, Connector gender: Male connector / Female connector, Connector 1: C19 coupler, Connector 2: NEMA 5-20P. Input current: 20 A. Cable colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Customer service details