Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lantronix RJ-45 M/ DB-25 F, 6ft serial cable Black 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lantronix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RJ-45 M/ DB-25 F, 6ft
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500-104
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0783384223127
Category
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lantronix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10914
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 26 Apr 2019 13:53:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lantronix RJ-45 M/ DB-25 F, 6ft serial cable Black 1.8 m :
The short editorial description of Lantronix RJ-45 M/ DB-25 F, 6ft serial cable Black 1.8 m

Cable: 6' RJ45 to DB25 Female - connect to DTE Device
More>>>
Short summary description Lantronix RJ-45 M/ DB-25 F, 6ft serial cable Black 1.8 m:
This short summary of the Lantronix RJ-45 M/ DB-25 F, 6ft serial cable Black 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Lantronix RJ-45 M/ DB-25 F, 6ft, Black, 1.8 m, RJ-45, DB-25, Male connector / Female connector, ETS 16P, 4P, 8P

Long summary description Lantronix RJ-45 M/ DB-25 F, 6ft serial cable Black 1.8 m:
This is an auto-generated long summary of Lantronix RJ-45 M/ DB-25 F, 6ft serial cable Black 1.8 m based on the first three specs of the first five spec groups.

Lantronix RJ-45 M/ DB-25 F, 6ft. Product colour: Black, Cable length: 1.8 m, Connector 1: RJ-45

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 3 distributor(s)
Sverige 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Customer service details