Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lanberg CA-VGAC-10CC-0030-B VGA cable 3 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lanberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA-VGAC-10CC-0030-B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA-VGAC-10CC-0030-B
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5901969413892
Category VGA Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLanberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2
This statistic is based on the 95142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92960 free Open Icecat users.
Info modified on: 19 Dec 2019 18:57:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lanberg CA-VGAC-10CC-0030-B VGA cable 3 m VGA (D-Sub) Black :
The short editorial description of Lanberg CA-VGAC-10CC-0030-B VGA cable 3 m VGA (D-Sub) Black

VGA - VGA, 3 m, Black
More>>>
Short summary description Lanberg CA-VGAC-10CC-0030-B VGA cable 3 m VGA (D-Sub) Black:
This short summary of the Lanberg CA-VGAC-10CC-0030-B VGA cable 3 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lanberg CA-VGAC-10CC-0030-B, 3 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Lanberg CA-VGAC-10CC-0030-B VGA cable 3 m VGA (D-Sub) Black:
This is an auto-generated long summary of Lanberg CA-VGAC-10CC-0030-B VGA cable 3 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Lanberg CA-VGAC-10CC-0030-B. Cable length: 3 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Cable diameter: 6.5 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.