location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lanberg CA-USBA-12CC-0050-TR USB cable USB 2.0 5 m USB B Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lanberg Check ‘Lanberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA-USBA-12CC-0050-TR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA-USBA-12CC-0050-TR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901969413571
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Lanberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lanberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:24:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lanberg CA-USBA-12CC-0050-TR USB cable USB 2.0 5 m USB B Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - USB A Straight Male
  • - USB B Straight Male
  • - USB 2.0 480 Mbit/s
  • - Transparent
  • - 1 pc(s)
Long product name Lanberg CA-USBA-12CC-0050-TR USB cable USB 2.0 5 m USB B Transparent :
The long product name of Lanberg CA-USBA-12CC-0050-TR USB cable USB 2.0 5 m USB B Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 A - USB 2.0 B, 5 m, Transparent
More>>>
Short summary description Lanberg CA-USBA-12CC-0050-TR USB cable USB 2.0 5 m USB B Transparent:
This short summary of the Lanberg CA-USBA-12CC-0050-TR USB cable USB 2.0 5 m USB B Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Lanberg CA-USBA-12CC-0050-TR, 5 m, USB A, USB B, USB 2.0, 0.48 Gbit/s, Transparent

Long summary description Lanberg CA-USBA-12CC-0050-TR USB cable USB 2.0 5 m USB B Transparent:
This is an auto-generated long summary of Lanberg CA-USBA-12CC-0050-TR USB cable USB 2.0 5 m USB B Transparent based on the first three specs of the first five spec groups.

Lanberg CA-USBA-12CC-0050-TR. Cable length: 5 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product colour: Transparent

Country Distributor
Nederland 1 distributor(s)