location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lanberg CA-SAHD-10CU-0035-R SATA cable 0.45 m SATA 13-pin SATA 7-pin + Molex (2-pin) Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lanberg Check ‘Lanberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA-SAHD-10CU-0035-R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA-SAHD-10CU-0035-R
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Lanberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lanberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2020 04:51:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lanberg CA-SAHD-10CU-0035-R SATA cable 0.45 m SATA 13-pin SATA 7-pin + Molex (2-pin) Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard: SATA III
  • - Connectors: SATA; Molex
  • - 1st connector type: Molex 2-pin male
  • - 2nd connector type: SATA 7-pin female
  • - 3rd connector type: SATA 13-pin female
  • - Backward compatibility: SATA II
  • - MicroSATA cable length: 45 cm
  • - Length of the power cable: 25 cm
  • - Color: Red
Long product name Lanberg CA-SAHD-10CU-0035-R SATA cable 0.45 m SATA 13-pin SATA 7-pin + Molex (2-pin) Red :
The long product name of Lanberg CA-SAHD-10CU-0035-R SATA cable 0.45 m SATA 13-pin SATA 7-pin + Molex (2-pin) Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Molex, SATA (13-pin), SATA (7-pin), Red, 0.45m
More>>>
Short summary description Lanberg CA-SAHD-10CU-0035-R SATA cable 0.45 m SATA 13-pin SATA 7-pin + Molex (2-pin) Red:
This short summary of the Lanberg CA-SAHD-10CU-0035-R SATA cable 0.45 m SATA 13-pin SATA 7-pin + Molex (2-pin) Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lanberg CA-SAHD-10CU-0035-R, 0.45 m, SATA III, SATA 13-pin, SATA 7-pin + Molex (2-pin), Male/Male, Red

Long summary description Lanberg CA-SAHD-10CU-0035-R SATA cable 0.45 m SATA 13-pin SATA 7-pin + Molex (2-pin) Red:
This is an auto-generated long summary of Lanberg CA-SAHD-10CU-0035-R SATA cable 0.45 m SATA 13-pin SATA 7-pin + Molex (2-pin) Red based on the first three specs of the first five spec groups.

Lanberg CA-SAHD-10CU-0035-R. Cable length: 0.45 m, Cable type: SATA III, Connector 1: SATA 13-pin