Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lanberg CA-SA6P-10CU-0020 SATA cable 0.2 m SATA 15-pin Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lanberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA-SA6P-10CU-0020
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA-SA6P-10CU-0020
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5901969413199
Category
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLanberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 386
This statistic is based on the 95124 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92934 free Open Icecat users.
Info modified on: 31 Dec 2019 20:34:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lanberg CA-SA6P-10CU-0020 SATA cable 0.2 m SATA 15-pin Black, Red :
  • - Connectors: SATA, PCI Express
  • - 1st connector type: SATA 15-pin, male
  • - 2nd connector type: PCI Express 6-pin, male
  • - Length: 0.20m
Long product name Lanberg CA-SA6P-10CU-0020 SATA cable 0.2 m SATA 15-pin Black, Red :
The short editorial description of Lanberg CA-SA6P-10CU-0020 SATA cable 0.2 m SATA 15-pin Black, Red

PCI-E, SATA (15-pin), 0.2m, Black, Red
More>>>
Short summary description Lanberg CA-SA6P-10CU-0020 SATA cable 0.2 m SATA 15-pin Black, Red:
This short summary of the Lanberg CA-SA6P-10CU-0020 SATA cable 0.2 m SATA 15-pin Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lanberg CA-SA6P-10CU-0020, 0.2 m, SATA I, SATA 15-pin, Male/Male, Black, Red, Straight

Long summary description Lanberg CA-SA6P-10CU-0020 SATA cable 0.2 m SATA 15-pin Black, Red:
This is an auto-generated long summary of Lanberg CA-SA6P-10CU-0020 SATA cable 0.2 m SATA 15-pin Black, Red based on the first three specs of the first five spec groups.

Lanberg CA-SA6P-10CU-0020. Cable length: 0.2 m, Cable type: SATA I, Connector 1: SATA 15-pin

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.