location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lanberg CA-DVIS-10CC-0018-BK DVI cable 1.8 m DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lanberg Check ‘Lanberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA-DVIS-10CC-0018-BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA-DVIS-10CC-0018-BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901969413403
Category: DVI Cables Check ‘Lanberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lanberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2020 21:37:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lanberg CA-DVIS-10CC-0018-BK DVI cable 1.8 m DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - DVI-D Male 18+1
  • - DVI-D Male 18+1
  • - Black
Long product name Lanberg CA-DVIS-10CC-0018-BK DVI cable 1.8 m DVI-D Black :
The long product name of Lanberg CA-DVIS-10CC-0018-BK DVI cable 1.8 m DVI-D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI-D [18+1], 30 AWG, 16.9 Gbps, 1440p, 1.8m, black
More>>>
Short summary description Lanberg CA-DVIS-10CC-0018-BK DVI cable 1.8 m DVI-D Black:
This short summary of the Lanberg CA-DVIS-10CC-0018-BK DVI cable 1.8 m DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lanberg CA-DVIS-10CC-0018-BK, 1.8 m, DVI-D, DVI-D, Male, Male, Black

Long summary description Lanberg CA-DVIS-10CC-0018-BK DVI cable 1.8 m DVI-D Black:
This is an auto-generated long summary of Lanberg CA-DVIS-10CC-0018-BK DVI cable 1.8 m DVI-D Black based on the first three specs of the first five spec groups.

Lanberg CA-DVIS-10CC-0018-BK. Cable length: 1.8 m, Connector 1: DVI-D, Connector 2: DVI-D

Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)