Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lanberg CA-DPHD-10CC-0050-BK video cable adapter 5 m DisplayPort HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lanberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA-DPHD-10CC-0050-BK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA-DPHD-10CC-0050-BK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5901969413366
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLanberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6
This statistic is based on the 95050 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92866 free Open Icecat users.
Info modified on: 23 Jan 2020 22:40:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lanberg CA-DPHD-10CC-0050-BK video cable adapter 5 m DisplayPort HDMI Black :
  • - Connectors:
  • - Dispalyport male
  • - HDMI male
  • - Standard:
  • - High Speed HDMI
  • - Displayport 1.1
  • - Chipset: PTN3361
  • - Signal direction: input Displayport -> output HDMI
  • - AWG: 32 AWG
  • - Maximum data rate: 8,64 Gb/s
  • - Maximum resolution: 1920x1200 @ 60Hz
  • - Transfer of audio and video signals
  • - Color: black
  • - Cable length: 5
Long product name Lanberg CA-DPHD-10CC-0050-BK video cable adapter 5 m DisplayPort HDMI Black :
The short editorial description of Lanberg CA-DPHD-10CC-0050-BK video cable adapter 5 m DisplayPort HDMI Black

DispalyPort male - HDMI male, 5 m, Black
More>>>
Short summary description Lanberg CA-DPHD-10CC-0050-BK video cable adapter 5 m DisplayPort HDMI Black:
This short summary of the Lanberg CA-DPHD-10CC-0050-BK video cable adapter 5 m DisplayPort HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lanberg CA-DPHD-10CC-0050-BK, 5 m, DisplayPort, HDMI, Male, Male, Straight

Long summary description Lanberg CA-DPHD-10CC-0050-BK video cable adapter 5 m DisplayPort HDMI Black:
This is an auto-generated long summary of Lanberg CA-DPHD-10CC-0050-BK video cable adapter 5 m DisplayPort HDMI Black based on the first three specs of the first five spec groups.

Lanberg CA-DPHD-10CC-0050-BK. Cable length: 5 m, Connector 1: DisplayPort, Connector 2: HDMI. Quantity per pack: 1 pc(s), Package type: Polybag, Package weight: 214 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.