location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lanberg CA-C5CA-11CC-0018-BK power cable Black 1.8 m CEE7/7 C5 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lanberg Check ‘Lanberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA-C5CA-11CC-0018-BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA-C5CA-11CC-0018-BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901969409888
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Lanberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lanberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2023 14:15:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lanberg CA-C5CA-11CC-0018-BK power cable Black 1.8 m CEE7/7 C5 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VDE compliant
  • - 1st Plug type: Uni-Schuko
  • - 2nd Plug type: IEC320 C5
  • - Length: 1.8m
  • - Thickness of the wire (vein): 0.75mm
Long product name Lanberg CA-C5CA-11CC-0018-BK power cable Black 1.8 m CEE7/7 C5 coupler :
The long product name of Lanberg CA-C5CA-11CC-0018-BK power cable Black 1.8 m CEE7/7 C5 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CEE 7/7, C5, 1.8m, Black, Angle connector
More>>>
Short summary description Lanberg CA-C5CA-11CC-0018-BK power cable Black 1.8 m CEE7/7 C5 coupler:
This short summary of the Lanberg CA-C5CA-11CC-0018-BK power cable Black 1.8 m CEE7/7 C5 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Lanberg CA-C5CA-11CC-0018-BK, 1.8 m, CEE7/7, C5 coupler

Long summary description Lanberg CA-C5CA-11CC-0018-BK power cable Black 1.8 m CEE7/7 C5 coupler:
This is an auto-generated long summary of Lanberg CA-C5CA-11CC-0018-BK power cable Black 1.8 m CEE7/7 C5 coupler based on the first three specs of the first five spec groups.

Lanberg CA-C5CA-11CC-0018-BK. Cable length: 1.8 m, Connector 1: CEE7/7, Connector 2: C5 coupler

Country Distributor
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
España 1 distributor(s)