LaCie logo

LaCie Rugged Triple 500GB external hard drive 5400 RPM USB Type-B 3.2 Gen 1 (3.1 Gen 1) Orange, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25606
Info modified on:
21 Oct 2022, 10:32:10
Long product name LaCie Rugged Triple 500GB external hard drive 5400 RPM USB Type-B 3.2 Gen 1 (3.1 Gen 1) Orange, Silver:

Rugged Triple - 500GB, FireWire 800, FireWire 400, USB 3.0, 260g, Orange/Silver

Short summary description LaCie Rugged Triple 500GB external hard drive 5400 RPM USB Type-B 3.2 Gen 1 (3.1 Gen 1) Orange, Silver:

LaCie Rugged Triple 500GB, 500 GB, 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Orange, Silver

Long summary description LaCie Rugged Triple 500GB external hard drive 5400 RPM USB Type-B 3.2 Gen 1 (3.1 Gen 1) Orange, Silver:

LaCie Rugged Triple 500GB. HDD capacity: 500 GB. USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product colour: Orange, Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.