Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie 301871U 2048GB Black external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
301871U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301871U
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7366
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name LaCie 301871U 2048GB Black external hard drive :
The short editorial description of LaCie 301871U 2048GB Black external hard drive

301871U, 2TB, USB 2.0
More>>>

LaCie 301871U 2048GB Black external hard drive:
The official marketing text of LaCie 301871U 2048GB Black external hard drive as supplied by the manufacturer
The user-friendly LaCie Hard Disk, Design by Neil Poulton adds sophisticated style to your desktop, yet its presence is quiet and unobtrusive. It has a unique distinguishing feature—a blue LED strip on its underside that creates an ambient glow. Its subtle, all-black design blends perfectly into dark home entertainment setups and workstations. Very small for its vast capacity, this lightweight, compact drive has a fashionable, mirror-polished finish. The smartly engineered design allows for heat dissipation and near-silent, fanless operation. With Hi-Speed USB 2.0, this efficient external hard drive makes a great companion to your PC or Mac. Setup is nearly effortless; it’s plug & play, offers customizable formatting, and comes with LaCie Backup Assistant and USB Boost.
Short summary description LaCie 301871U 2048GB Black external hard drive:
This short summary of the LaCie 301871U 2048GB Black external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie 301871U, 2048 GB, 2.0, Black
Long summary description LaCie 301871U 2048GB Black external hard drive :

LaCie 301871U. Hard drive capacity: 2048 GB. USB version: 2.0. Colour of product: Black

This is an auto-generated long summary of LaCie 301871U 2048GB Black external hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
2048 GB
Ports & interfaces
USB connectivity *
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
External power adapter
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
950 g
Packaging data
User guide
Yes
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB required
Yes
USB cable
USB
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
600 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
32 MB
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/Vista Mac X 10.3
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
117 x 193 x 45 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03
Testseek has collected 20 expert reviews for LaCie 301871U external hard drive and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03
LaCies latest 1TB desktop USB hard disk has a glossy black plastic case, but it picks up fingerprints easily. Despite its huge capacity, it costs just 9p per gigabyte. This disk copied large files quickly, but it was slower than other USB disks we...
100%
pcauthority.com.au
Updated:
2011-11-04
The last time we saw this minimalist offering from LaCie the capacity of 500GB seemed reasonably impressive . Fast-forward a couple of months and this drive has doubled in size and is now offering a superb terabyte of storage space.What hasn’t changed...
Bottom line It may lack eSATA, but this is a fast and cheap terabyte drive...
83%
pcpro.co.uk
Updated:
2011-10-03
The last time we saw this minimalist offering from LaCie the capacity of 500GB seemed reasonably impressive. Fast-forward six months and this drive has doubled in size and is now offering a superb terabyte of storage space. What hasn't changed, though...
Bottom line It may lack eSATA, but this is a fast and cheap terabyte drive...
83%
goodgearguide.com.au
Updated:
2011-11-04
LaCie products are well-known for their stylish looks, and this LaCie Hard Disk 500GB designer model is no exception. Indeed, the LaCie Hard Disk 500GBs minimal design is important enough to give the designer pride of place in the name of the product...
Good Stylish, small and compact...
Bad It collects fingerprints and dust The Final Word A low-cost product that will look good on your desk while taking up minimum space. The LaCie Hard Disk 500GB design by Neil Poulton is not bursting with features, but its all you need from an entry-leve...
Bottom line A low-cost product that will look good on your desk while taking up minimum space. The LaCie Hard Disk 500GB design by Neil Poulton is not bursting with features, but its all you need from an entry-level product. The LaCie Hard Disk 500GB design by Ne...
80%
webuser.co.uk
Updated:
2011-10-03
LaCie usually has the most stylish designs in any particular collection of hard disks and you'd be hard pushed to fault this one. As long as you don't touch it to spoil the illusion, you could easily fantasise that the sleek, shiny black box of the sur...
80%
computeractive.co.uk
Updated:
2011-10-03
Lacie’s tradition of making designer hard disks continues with this Neil Poulton model.The unit's striking black enclosure is barely bigger than the 500GB 7,200rpm Samsung drive that resides inside it.A flashing activity-LED strobes light onto any surf...
Bottom line A dubious design, but it is fast with excellent connectivity...
80%
expertreviews.co.uk
Updated:
2011-10-03
Get your kicks from a 66 quid disk. Fast and fun, a great basic USB drive that looks pricier than it is. £66 is a low price for a 500GB drive, and, as you might expect, LaCie has achieved it by keeping things simple. Externally, in fact, so simple...
80%
pcadvisor.co.uk
Updated:
2011-10-03
LaCie products are well-known for their stylish looks, and this LaCie Hard Disk 500GB designer model is no exception. Indeed, the LaCie Hard Disk 500GBs minimal design is important enough to give the designer pride of place in the name of the produ...
Bottom line A low-cost product that will look good on your desk while taking up the minimum space. The LaCie Hard Disk 500GB design by Neil Poulton is not bursting with features, but its all you need from an entry-level product. The LaCie Hard Disk 500GB design...
80%
expertreviews.co.uk
Updated:
2011-10-03
LaCies latest 500GB external desktop hard disk has a blue neon activity light and glossy black enclosure. Unlike the other desktop disks in the group, this hard disk has only a USB Hi-Speed interface and not FireWire or eSATA. The LaCie Hard Disk...
80%
pocket-lint.com
Updated:
2011-10-03
If you care about design over price youll love this hard drive but wed recommend opting for the 1TB version to make it worth the investment...
Good Nice design, easy to setup...
Bad Price per GB, runs on mains...
Bottom line If you care about design over price youll love this hard drive but wed recommend opting for the 1TB version to make it worth the investment...
70%
pcauthority.com.au
Updated:
2011-11-04
When the product people at LaCie commissioned award-winning designer Neil Poulton to design their new external hard disk, they doubtless expected great things. In the event, they got a glossy black box.But if the LaCie Hard Disk looks underwhelming, it...
67%
macworld.co.uk
Updated:
2011-10-03
Formatted for Windows NTFS out of the box, this Neil Poulton-designed LaCie hard drive needs formatting before you can copy anything to it, unless you want to mess around in Terminal enabling Read/Write support. Be sure to copy the bundled Intego backu...
Good Attractive; feels solid and reliable; decent read and write speeds; stays cool...
Bad Needs reformatting before use with Macs; loud when writing mid to large files; bundled software add-ons underwhelming...
60%
Show all