LaCinema Classic HD, 1TB, USB, HDMI, 5400rpm
LaCie LaCinema Classic HD, 1TB, Black, BMP, GIF, PNG, ASF, AVI, DAT, DivX, DVR-MS, MKV, MOV, MP4, MPEG, VOB, WMV, ASS, PSB, SMI, SRT, SSA, SUB, AC3, FLAC, MKA, MP3, MP4, OGG, WMA, 5400 RPM
LaCie LaCinema Classic HD, 1TB. Product colour: Black, Image formats supported: BMP, GIF, PNG, Video compression formats: ASF, AVI, DAT, DivX, DVR-MS, MKV, MOV, MP4, MPEG, VOB, WMV. HDD speed: 5400 RPM, Supported file systems: FAT32, HFS+, NTFS, HDD capacity: 1 TB. Interface: USB 2.0. Weight: 1.9 kg, Dimensions (WxDxH): 234 x 225 x 46 mm. Minimum storage drive space: 600 MB