location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie LaCinema Mini HD 1TB Black 1920 x 1080 pixels Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaCinema Mini HD 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301564EK
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-Year Limited Warranty
Long product name LaCie LaCinema Mini HD 1TB Black 1920 x 1080 pixels Wi-Fi :
The long product name of LaCie LaCinema Mini HD 1TB Black 1920 x 1080 pixels Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaCinema Mini HD 1TB - Wi-Fi High Definition Media Center
More>>>
Short summary description LaCie LaCinema Mini HD 1TB Black 1920 x 1080 pixels Wi-Fi:
This short summary of the LaCie LaCinema Mini HD 1TB Black 1920 x 1080 pixels Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie LaCinema Mini HD 1TB, Black, BMP, GIF, JPG, PNG, TIF, ASF, AVI, DAT, DivX, DVR-MS, MKV, MP4, MPEG, VOB, WMV, ASS, PSB, SMI, SRT, SSA, SUB, AAC, FLAC, MP3, OGG, WAV, WMA, FAT32, HFS+, NTFS

Long summary description LaCie LaCinema Mini HD 1TB Black 1920 x 1080 pixels Wi-Fi:
This is an auto-generated long summary of LaCie LaCinema Mini HD 1TB Black 1920 x 1080 pixels Wi-Fi based on the first three specs of the first five spec groups.

LaCie LaCinema Mini HD 1TB. Product colour: Black, Image formats supported: BMP, GIF, JPG, PNG, TIF, Video compression formats: ASF, AVI, DAT, DivX, DVR-MS, MKV, MP4, MPEG, VOB, WMV. Supported file systems: FAT32, HFS+, NTFS, HDD capacity: 1 TB, HDD size: 2.5". Maximum video resolution: 1920 x 1080 pixels. Interface: USB 2.0. Networking features: Fast Ethernet, Wi-Fi data rate (max): 300 Mbit/s

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:37:07
Uk has collected 11 expert reviews for LaCie LaCinema Mini HD 1TB Black 1920 x 1080 pixels Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
whathifi.com
Updated:
2011-08-17 15:37:07
We've been very impressed with everything we've seen from , though admittedly that has only stretched to three products so far.One of those, the , is a bigger version of what we have here; the Mini HD. Uniquely it packs a 500GB hard disk drive, which...
Good Extensive file support, easy to use, discrete design, works as a NAS, USB input...
Bad No added internet or ondemand content, remote is a little clunky...
60%
tracyandmatt.co.uk
Updated:
2011-08-17 15:37:07
The LaCinema Mini HD is something new to me, I was unaware of it before asked to review it however like many would be was intrigued by the promise this little black box arrived with.There are quite a few of these 'set-top-box' style media players on t...
Bottom line A quick read of this review and I'm sure you haven't failed to notice that I really like the LaCinema Mini HD, I think it does a fantastic job of giving the consumer the perfect home network home entertainment experience. Easy to set up easy to use at...
0%
digitalversus.com
Updated:
2011-08-17 15:37:07
Power consumption and noise Power consumption isn't this product's strong point. Although it's good enough in playback mode at 10.7 W, it's not so great on standby at 7.1 W. Plus, this media centre can't be fully switched off, which means it'll cost y...
Good Pluses, Fast networking, Welldesigned menus, Featurerich photo and music menus, WiFi N connectivity, Compact design...
Bad Minuses, No video jukebox, High power consumption on standby, No volume controls on remote control, No USB ripping / Poor network streaming, No DTS decoding / Several DVD and Bluray ripping issues...
60%
theregister.co.uk
Updated:
2011-08-17 15:37:07
We weren’t wildly enthusiastic about LaCie's Black Max set-top box. Thankfully, its new LaCinema MiniHD is a more modest affair that just concentrates on being a media player. As a result, it’s more successful than the Black MAX, although it does still...
Bottom line We were impressed by the MiniHD’s versatile playback abilities, and support for a wide range of audio and video file formats. The browser interface is flawed, but is still better than that found in a number of the network media players that...
75%
itreviews.com
Updated:
2011-08-17 15:37:07
Lacie has done a nice job with the latest addition to its LaCinema range and while cheaper rivals such as the Western Digital WDTV Live are far better at offering access to online content, few offer built-in wireless and an internal drive so effective...
0%
pocket-lint.com
Updated:
2011-08-17 15:37:07
Many companies are cottoning on to the fact that the increasing range of set top boxes that might typically sit under an HDTV puts portability at a premium, something that is reflected quite nicely by Lacie’s new addition to its LaCinema range - the M...
Good Sleek, portable design, built-in wireless and internal storage, excellent format support, impressive performance...
Bad Restricted access to online content, issues with file management, rather expensive...
Bottom line Lacie ticks a lot of boxes with the LaCinema Mini, but a relatively high price and lack of some key features means there’s still room for improvement Key specsComposite, Ethernet, HDMI, USB, Wi-Fi...
80%
Theinquirer.net
Updated:
2011-08-17 15:37:07
Like the rest of its range the LaCinema Mini HD sports sleek black lines inspired by designer Neil Poulton. It’s also extremely compact, by far the smallest we’ve seen to offer these sorts of features. A USB port at the front offers easy access to co...
Good Excellent format support, impressive performance, sleek and compact design.
Bad Interface issues when browsing large collections, limited access to online services.
80%