Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie 2big Quadra 6000GB White external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2big Quadra
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301561EK
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19124
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:21
The date of the most recent change of this product data-sheet in Icecat.
Quick Install Guide (2,9MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
White Paper (1,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name LaCie 2big Quadra 6000GB White external hard drive :
The short editorial description of LaCie 2big Quadra 6000GB White external hard drive

6TB, eSATA/FireWire 800/FireWire 400/USB 2.0, 7200rpm, RAID
More>>>

LaCie 2big Quadra 6000GB White external hard drive:
The official marketing text of LaCie 2big Quadra 6000GB White external hard drive as supplied by the manufacturer
The LaCie 2big Quadra is the most complete 2-disk RAID solution for digital libraries, creative pro and office workstations that need storage/backup capacity, speed, and advanced data protection. It’s easy to use, and comes with two extractable, lockable and hot-swappable disks in RAID 1 mode. With burst transfer rates as high as 165MB/s (eSATA 3Gb/s) in RAID 0, the 2big Quadra is ideal for high speed-demanding applications like audio/video projects (DV and SD video playback or 2D/3D imaging). It functions as a complete solution for data protection, and comes with advanced backup software with computer recovery options: Genie Backup Manager Pro™ for Windows® and Intego Backup Manager Pro™ for Mac® users. The sturdy, aluminum heat sink design—with 60% more surface area for heat dissipation—keeps it quiet and safe. This versatile solution offers various space-saving configurations—upright, horizontal, stacked, or rack-mounted. The LaCie Shortcut Button on the front launches any backup or library application of your choice in just one push.
Short summary description LaCie 2big Quadra 6000GB White external hard drive:
This short summary of the LaCie 2big Quadra 6000GB White external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie 2big Quadra, 6000 GB, 3.5", 7200 RPM, White
Long summary description LaCie 2big Quadra 6000GB White external hard drive :

LaCie 2big Quadra. Hard drive capacity: 6000 GB, Hard drive size: 3.5", Hard drive speed: 7200 RPM. Colour of product: White

This is an auto-generated long summary of LaCie 2big Quadra 6000GB White external hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
6000 GB
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
32 MB
Ports & interfaces
eSATA
Yes
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
Yes
FireWire 800
Yes
Performance
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1
Power
USB powered *
The device can be powered via a USB connection.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
LED indicators
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
91 mm
Depth
The distance from the front to the back of something.
172 mm
Height
The measurement of the product from head to foot or from base to top.
200 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Genie Backup Manager Pro Intego Backup Manager Pro
User guide
Yes
Other features
Hot-swap
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB required
Yes
FireWire required
Yes
USB cable
USB
Disks included quantity
2 pc(s)
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
600 MB
Mounting
Vertical/Horizontal
Read seek
10 ms
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
480Mbps, 800Mbps, 3Gbps
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, Windows Vista, Windows 7 Mac OS X 10.5, 10.6
eSATA cable
Yes
FireWire cable
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-25
Testseek has collected 3 expert reviews for LaCie 2big Quadra but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)