Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie Network Space 2 1TB, design by Neil Poulton

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Space 2 1TB, design by Neil Poulton
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301515EK
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 38771
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 07 Jun 2017 13:50:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-Year Limited Warranty
Long product name LaCie Network Space 2 1TB, design by Neil Poulton :
The short editorial description of LaCie Network Space 2 1TB, design by Neil Poulton

Network Space 2 1TB, design by Neil Poulton
More>>>

LaCie Network Space 2 1TB, design by Neil Poulton:
The official marketing text of LaCie Network Space 2 1TB, design by Neil Poulton as supplied by the manufacturer
With the LaCie Network Space 2, you're not simply storing files from your computer; you're storing files from all over your home. Connect the Network Space 2 through the Ethernet port to a computer or to a router, and share and store all of your media files from anywhere in your house, with the read and write speeds that you need. You can even back up multiple computers to ensure that your files are safe. The included LaCie Network Assistant allows you to quickly start using your product after completing a few short steps. This helps the Network Space 2 to be user–friendly and incredibly easy to use – just like a classic LaCie hard disk.

It's easy to access the LaCie Network Space 2 from any computer connected on the local network or any networked equipment that's UPnP®/DLNA® certified (like your PlayStation®3 or Xbox®). At home, networked computers can access the iTunes library or stored photos and everyone can stream music or videos to a networked UPnP AV-certified player or adapter. The Network Space 2 even comes with built–in private and public shares. The remote access feature means that your files are always accessible, even if you aren’t around. You can even access your torrent downloads, or automatically import pictures when your computer is switched off!
Short summary description LaCie Network Space 2 1TB, design by Neil Poulton:
This short summary of the LaCie Network Space 2 1TB, design by Neil Poulton data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie Network Space 2 1TB, design by Neil Poulton, 1024 GB, 1024 GB, 950 g, 117 x 193 x 45 mm, Windows XP (SP2 and SP3), Windows Vista, Windows 7/ Mac OS X 10.4, 10.5, 10.6, 10/100/1000 Mbits
Long summary description LaCie Network Space 2 1TB, design by Neil Poulton :

LaCie Network Space 2 1TB, design by Neil Poulton. Total installed storage capacity: 1024 GB, Storage drive capacity: 1024 GB. Weight: 950 g. Dimensions (WxDxH): 117 x 193 x 45 mm, Compatible operating systems: Windows XP (SP2 and SP3), Windows Vista, Windows 7/ Mac OS X 10.4, 10.5, 10.6, Networking features: 10/100/1000 Mbits

This is an auto-generated long summary of LaCie Network Space 2 1TB, design by Neil Poulton based on the first three specs of the first five spec groups.
Storage
Total installed storage capacity *
1024 GB
Number of storage drives installed *
Amount of storage drives built into the device.
1
Storage drive capacity *
The amount of data that can be stored on the storage drive.
1024 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
950 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
117 x 193 x 45 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP (SP2 and SP3), Windows Vista, Windows 7/ Mac OS X 10.4, 10.5, 10.6
Networking features
10/100/1000 Mbits
Link/Act LED
Yes
Connectivity LEDs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03
Testseek has collected 16 expert reviews for LaCie Network Space 2 1TB, design by Neil Poulton and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03
LaCie's 1TB Network Space2 has an attractive glossy black finish. You'll need to ensure it gets plenty of ventilation – its underside can become alarmingly hot. Configuring the Network Space2 is straightforward thanks to its simple discovery utility an...
Bottom line Lacie's Network Space2 is good value, but patchy USB support and folder restrictions can make it frustrating to use...
80%
v3.co.uk
Updated:
2011-10-03
Lacie's Network Space 2 is a network hard disk. It attaches directly to your home network router so all the computers on the network, as well as other devices such as media streamers, can access the files it contains.Unlike most similar devices, the Ne...
Good Good value; looks great; not too loud...
Bad Setup could have been clearer...
Bottom line A good network storage device that is flexible and not too expensive Good points Good value; looks great; not too loud Bad points Setup could have been clearer...
80%
computeractive.co.uk
Updated:
2011-10-03
Lacie's Network Space 2 is a network hard disk. It attaches directly to your home network router so all the computers on the network, as well as other devices such as media streamers, can access the files it contains.Unlike most similar devices, the Ne...
Good Good value; looks great; not too loud...
Bad Setup could have been clearer...
Bottom line A good network storage device that is flexible and not too expensive...
80%
digitalartsonline.co.uk
Updated:
2011-10-03
LaCie’s Network Space 2 is well priced, neatly designed and easy to use. It’s currently only available with 1TB of storage, but that should be more than adequate for small studios looking to share projects. There’s a USB port on the front of the unit t...
Good Good performance; attractive price; very ease to use with a well designed user interface.
Bad 1TB storage might not be enough for some people and some business users will prefer an extrasecure RAID option.
80%
Show all
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)