location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie 301507U NAS/storage server 2 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
301507U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301507U
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name LaCie 301507U NAS/storage server 2 TB :
The long product name of LaCie 301507U NAS/storage server 2 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaCie 2big Network 2, 2TB, Gigadit Ethernet, eSATA, USB 2.0, White
More>>>
Short summary description LaCie 301507U NAS/storage server 2 TB:
This short summary of the LaCie 301507U NAS/storage server 2 TB data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie 301507U, 2 TB

Long summary description LaCie 301507U NAS/storage server 2 TB:
This is an auto-generated long summary of LaCie 301507U NAS/storage server 2 TB based on the first three specs of the first five spec groups.

LaCie 301507U. Total installed storage capacity: 2 TB

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:26:48
Uk has collected 8 expert reviews for LaCie 301507U NAS/storage server 2 TB and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 22:26:48
With 25 W consumed while the drives spin but are inactive and 29 W used in write mode, the 2big Network 2 falls well within the average power consumption for an NAS. It does, however, use quite a bit of power on standby, guzzling almost 8 W. Plus, we h...
Good Good performance over a network, Good performance via eSATA and USB, Good price for an NAS supplied with two hard drives...
Bad Not many options for advanced users, Very noisy, Standby issues...
Bottom line Although it's not the best NAS out there, the 2big Network 2 is excellent value for money. Only users looking to make regular use of advanced options and additional services (automatic back-up, BitTorrent, plugins etc.) would need a higher-performance...
80%
techwarelabs.com
Updated:
2011-10-23 01:33:36
The application and use of a NAS in a small business or home environment is priceless: “You’re only as good as your last backup”. In the past, NAS’s have been aimed purely at backups and data storage but recently there has been a shift to media stora...
Bottom line After looking at the LaCie 2big Network 2 NAS with NAS 2.0 I’m convinced it could easily be integrated into any small business or home environment by a person with any tech level. LaCie has aimed this at a user who doesn’t need the functionality of a...
0%