Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie Little Big Disk Quadra external hard drive 500 GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Little Big Disk Quadra
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301317EK
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12389
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Limited Warranty
Long product name LaCie Little Big Disk Quadra external hard drive 500 GB Silver :
The short editorial description of LaCie Little Big Disk Quadra external hard drive 500 GB Silver

Little Big Disk Quadra, eSATA 3Gbits, FireWire 800, FireWire 500, USB 2.0, 500GB, 5400 rpm
More>>>
Short summary description LaCie Little Big Disk Quadra external hard drive 500 GB Silver:
This short summary of the LaCie Little Big Disk Quadra external hard drive 500 GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie Little Big Disk Quadra, 500 GB, 2.0, 5400 RPM, Silver

Long summary description LaCie Little Big Disk Quadra external hard drive 500 GB Silver:
This is an auto-generated long summary of LaCie Little Big Disk Quadra external hard drive 500 GB Silver based on the first three specs of the first five spec groups.

LaCie Little Big Disk Quadra. HDD capacity: 500 GB. USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:47
Uk has collected 8 expert reviews for LaCie Little Big Disk Quadra external hard drive 500 GB Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:47
Nl heeft 8 proffesionele recensies verzameld voor LaCie Little Big Disk Quadra externe harde schijf 500 GB Zilver. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:47
Fr a recueilli 8 avis d’experts pour LaCie Little Big Disk Quadra disque dur externe 500 Go Argent et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:47
De hat 8 Expertenmeinungen über LaCie Little Big Disk Quadra Externe Festplatte 500 GB Silber eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:47
Testseek ha raccolto 8 recensioni da parte di esperti per LaCie Little Big Disk Quadra disco rigido esterno 500 GB Argento e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:47
Es ha coleccionado 8 opiniones de expertos para LaCie Little Big Disk Quadra disco duro externo 500 GB Plata y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:47
Dk har samlet 8 ekspertanmeldelser for LaCie Little Big Disk Quadra ekstern harddisk 500 GB Sølv og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:47
Se har samlat in 8 experttester för LaCie Little Big Disk Quadra externa hårddiskar 500 GB Silver och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-04 22:58:55
The one thing you can never have too much of is storage, but upgrading a laptop is a tricky task at the best of times. The LaCie Little Big Disk Quadra is less than the size of a Harry Potter book, yet crams in two 500GB 2.5in hard disks. The disks are...
Bottom line The LaCie Little Big Disk Quadra is less than the size of a Harry Potter book, yet crams in two 500GB 2.5in hard disks...
67%
macworld.com.au
Updated:
2012-03-22 01:03:37
LaCie, Pros Fast performanceCons Needs external powerRRP $549Little Big Disk Quadra vs ThunderboltMost Mac users would be familiar with LaCie. It’s created a niche in portable storage by creating drives that are not only functional but look great. Howe...
Bottom line Both drives offer solid build quality and good performance. It will take a while for Thunderbolt to hit the mainstream so, if you’re sharing the drive around, the Quadra might be a safer bet. But for personal use the extra speed of the Thunderbolt is...
80%
01net.com
Updated:
2011-10-03 22:19:47
On connaissait le Little Big Disk Quadra, décliné en 400 et en 500 Go. Il faudra désormais lui ajouter un grand frère, qui propose pas moins de 1 To despace de stockage. Autrement dit, le disque de LaCie double sa capacité. Pour le reste, le fabricant...
Good Le design, La connectique, Les débits supposés, Le Raid 0, Les logiciels fournis...
Bad Rien...
Bottom line On connaissait le Little Big Disk Quadra, décliné en 400 et en 500 Go. Il faudra désormais lui ajouter un grand frère, qui propose pas moins de 1 To despace de stockage. Autrement dit, le disque de LaCie double sa capacité. Pour le reste, le fabricant...
0%
01net.com
Updated:
2011-10-03 22:19:47
Disponible en 400 ou 500 Go, le Little Big Disk Quadra a de nombreux atouts pour être rapide. Tout dabord, ses deux disques S-Ata 2 sont équipés dune mémoire tampon de 8 Mo chacun. Ensuite, ces deux disques sont montés en Raid 0 à lintérieur du boît...
Good Le design, Les connectiques, Les débits supposés, Le Raid 0, Les logiciels fournis...
Bad Rien...
Bottom line Disponible en 400 ou 500 Go, le Little Big Disk Quadra a de nombreux atouts pour être rapide. Tout dabord, ses deux disques S-Ata 2 sont équipés dune mémoire tampon de 8 Mo chacun. Ensuite, ces deux disques sont montés en Raid 0 à lintérieur du boît...
0%
itespresso.es
Updated:
2011-10-03 22:19:47
Little Big Disk Quadra es un pequeño disco duro. Hace unos días, LaCie presentó el modelo de 1 TB, que según su fabricante, es el más potente del mundo. Sin embargo, aunque no hemos podido probarlo, sí en cambio el modelo de 500 GB que tampoco se qued...
70%
electronicsme.com
Updated:
2011-10-03 22:19:47
LaCie Little Big Disk Quadra 640GB 7200 RPM 301439U is a new portable desktop storage solution that is small in size and features a variety of interface options. Designed for LaCie by Neil Poulton, the slim, sleek aluminum body also serves as a heatsin...
Bottom line If you're looking for high-capacity portable desktop storage solution, the LaCie Little Big Disk Quadra 640GB makes an excellent choice. While it is a little pricey, it's got the features to match the price. It makes an especially good choice for Mac u...
92%
macworld.com
Updated:
2011-10-03 22:19:47
LaCie’s Little Big Disk Quadra is a high capacity, portable storage device that can be powered off of a FireWire connection. It will cost you considerably more than a similar capacity desktop drive, but its RAID configuration helps keep the driv...
Good Four connection options; bus powered via FireWire; fanless operation; generous software bundle.
Bad No CD copy of the software; no FireWire 400 port (though an adapter cable is included); bundled SilverKeeper backup software not compatible with OS 10.5 (Leopard).
Bottom line LaCie’s Little Big Disk Quadra is a high capacity, portable storage device that can be powered off of a FireWire connection. It will cost you considerably more than a similar capacity desktop drive, but its RAID configuration helps keep the driv...
80%
pcmag.com
Updated:
2011-10-03 22:19:47
LaCies Little Big Disk Quadra ($450 list for 500GB) is a strange, in-between type of product. Thanks to its dual 2.5-inch drive mechanisms, its smaller and more portable than full-size 3.5-inch external drives. Yet it isnt a portable drive under t...
Good Quick, portable storage. Four interfaces. Lots of software bundled on the drive, including EMCs Retrospect Express disaster recovery. Bus powered for FireWire 400/800. Three-year warranty.
Bad Needs power adapter for USB or eSATA. User must format NTFS or HFS+ at first use. A little pricey on a dollar-per-GB basis. No added performance with USB.
Bottom line The LaCie Little Big Disk Quadra is a portable solution with a lot of space for a decent chunk of change. If youre a professional Mac user, go get one...
70%
Show all
Customer service details