Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie Little Big Disk Quadra external hard drive 400 GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Little Big Disk Quadra
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301316EK
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7295
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Limited Warranty
Long product name LaCie Little Big Disk Quadra external hard drive 400 GB Silver :
The short editorial description of LaCie Little Big Disk Quadra external hard drive 400 GB Silver

Little Big Disk Quadra, eSATA 3Gbits, FireWire 800, FireWire 400, USB 2.0, 400GB, 7200 rpm
More>>>
Short summary description LaCie Little Big Disk Quadra external hard drive 400 GB Silver:
This short summary of the LaCie Little Big Disk Quadra external hard drive 400 GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie Little Big Disk Quadra, 400 GB, 2.0, 7200 RPM, Silver

Long summary description LaCie Little Big Disk Quadra external hard drive 400 GB Silver:
This is an auto-generated long summary of LaCie Little Big Disk Quadra external hard drive 400 GB Silver based on the first three specs of the first five spec groups.

LaCie Little Big Disk Quadra. HDD capacity: 400 GB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:30
Uk has collected 1 expert review for LaCie Little Big Disk Quadra external hard drive 400 GB Silver and the rating is 76 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:30
Nl heeft 1 proffesionele recensie voor LaCie Little Big Disk Quadra externe harde schijf 400 GB Zilver gevonden en de beoordeling is 76 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:30
Fr a recueilli 1 avis d’experts pour LaCie Little Big Disk Quadra disque dur externe 400 Go Argent et la note moyenne est de 76 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:30
De hat 1 Expertenmeinung für LaCie Little Big Disk Quadra Externe Festplatte 400 GB Silber zusammengestellt, die Beurteilung ist 76 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:30
Testseek ha raccolto 1 recensione da parte di esperti per LaCie Little Big Disk Quadra disco rigido esterno 400 GB Argento e la valutazione è di 76 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:30
Es ha coleccionado 1 opiniones de expertos para LaCie Little Big Disk Quadra disco duro externo 400 GB Plata y la calificación media es 76 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:30
Dk har samlet 1 ekspertanmeldelse for LaCie Little Big Disk Quadra ekstern harddisk 400 GB Sølv og bedømmelsen er 76 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:30
Se har samlat in 1 experttest för LaCie Little Big Disk Quadra externa hårddiskar 400 GB Silver och det genomsnittliga betyget är 76 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
electronicsme.com
Updated:
2011-10-03 22:19:30
3 Terabyte of storage space and a whole host of different interface connections are the key attractions in this continuation of the Lacie, Big Disk range. LaCie Big Disk Quadra 301428U is compatible with both Mac & PC which makes it attractive for a wi...
Bottom line If you are in need of some serious space for large daily backups of business info then LaCie Big Disk Quadra 3TB 301428U should be sufficient for what you need. Add in the ability to expand them into a rack like setup should you outgrow the first 3TB a...
76%
Show all
Customer service details