location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie Big Disk Extreme+ Dual 1TB external hard drive 7200 RPM USB 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Big Disk Extreme+ Dual 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301294EK
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Limited Warranty
Long product name LaCie Big Disk Extreme+ Dual 1TB external hard drive 7200 RPM USB 2.0 Silver :
The long product name of LaCie Big Disk Extreme+ Dual 1TB external hard drive 7200 RPM USB 2.0 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Big Disk Extreme+ Dual eSATA 3Gbits, Hi-Speed USB 2.0, 1TB
More>>>
Short summary description LaCie Big Disk Extreme+ Dual 1TB external hard drive 7200 RPM USB 2.0 Silver:
This short summary of the LaCie Big Disk Extreme+ Dual 1TB external hard drive 7200 RPM USB 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie Big Disk Extreme+ Dual 1TB, 1 TB, 2.0, 7200 RPM, Silver

Long summary description LaCie Big Disk Extreme+ Dual 1TB external hard drive 7200 RPM USB 2.0 Silver:
This is an auto-generated long summary of LaCie Big Disk Extreme+ Dual 1TB external hard drive 7200 RPM USB 2.0 Silver based on the first three specs of the first five spec groups.

LaCie Big Disk Extreme+ Dual 1TB. HDD capacity: 1 TB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:12
Uk has collected 1 expert review for LaCie Big Disk Extreme+ Dual 1TB external hard drive 7200 RPM USB 2.0 Silver and the rating is 76 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
76%
Source Review comments Score
electronicsme.com
Updated:
2011-10-03 22:19:12
LaCie Big Disk Extreme+ Dual 301296U 2TB 301296U. With this compact design and compatibility with PC and Mac, the Big Disk Extreme+ Dual 2TB provides unique features and more storage than you'd ever dreamed you'd own. With a case designed by Neil Poult...
Bottom line In conclusion, the Disk Extreme+ Dual 2TB makes a great companion to the multi-media hog in all of us. Whether you need more storage, or just want to brag to visitors that you have 2TB of storage, the Disk Extreme+ Dual 2TB will provide you with the qu...
76%