location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie d2 SAFE Hard Drive 1TB external hard drive 7200 RPM Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
d2 SAFE Hard Drive 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301234U
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LaCie d2 SAFE Hard Drive 1TB external hard drive 7200 RPM Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 7200 RPM
  • - Maximum data transfer rate: 800 Mbit/s
  • - Silver
Warranty: 3 Year Limited Warranty
Long product name LaCie d2 SAFE Hard Drive 1TB external hard drive 7200 RPM Silver :
The long product name of LaCie d2 SAFE Hard Drive 1TB external hard drive 7200 RPM Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

d2 SAFE Hard Drive 500GB / FireWire 800, FireWire 400, Hi-Speed USB 2.0 / 7200 rpm / Cache: 16MB
More>>>
Short summary description LaCie d2 SAFE Hard Drive 1TB external hard drive 7200 RPM Silver:
This short summary of the LaCie d2 SAFE Hard Drive 1TB external hard drive 7200 RPM Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie d2 SAFE Hard Drive 1TB, 1 TB, 7200 RPM, Silver

Long summary description LaCie d2 SAFE Hard Drive 1TB external hard drive 7200 RPM Silver:
This is an auto-generated long summary of LaCie d2 SAFE Hard Drive 1TB external hard drive 7200 RPM Silver based on the first three specs of the first five spec groups.

LaCie d2 SAFE Hard Drive 1TB. HDD capacity: 1 TB, HDD speed: 7200 RPM. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:22:48
Uk has collected 8 expert reviews for LaCie d2 SAFE Hard Drive 1TB external hard drive 7200 RPM Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2011-10-03 22:22:48
The security of our data is a very important issue nowadays, especially for those using computers at work. This is why an increasing number of manufacturers come up with all sorts of data storage devices that protect the information contained within...
0%
pcadvisor.co.uk
Updated:
2011-10-03 22:22:48
The solid, relatively inexpensive LaCie d2 Safe is one of the few encrypted hard drives suitable for both Macs and PCs. The LaCie d2 Safe fares well when tested against other encrypted portable hard drives. The hefty LaCie d2 Safe drive features a f...
Bottom line With a very rugged cast-aluminum case, integrated fingerprint reader and FireWire, the LaCie d2 Safe is a solid proposition - although that solidity does make it tend toward being a bit heavy. Andrew Brandt Lowest online price: ££188.16...
80%
electronicsme.com
Updated:
2011-10-03 22:22:48
LaCie d2 SAFE Hard Drive 301503U. What makes this external hard drive one for the security conscious is its use of biometric finger scanning that can be used with up to 5 different profiles, ensuring no unauthorized access is given to the sensitive mat...
Bottom line Gone appear to be the days when your external drive could be easily plugged into any machine and browsed at will thanks to the Biometric scanner on the d2 SAFE Hard Drive. Commercial applications of this technology are justified but regular home data b...
72%
thinkcomputers.org
Updated:
2011-10-03 22:22:48
External hard drives are everywhere, I currently use 4 with my main rig and 1 with my laptop. I really like using them because they are easy to setup and if you need to transfer large files from one computer to another you can just go ahead and unplug...
Good On the fly encryption, Fingerprint reader, Solid design, Firewire 400 and 800...
Bad None that I found...
Bottom line Protecting your data is always something that is important to me and having an external hard drive with on the fly encryption and a fingerprint reader is great. Say someone wants to steal this drive, when they go and plug it into their computer it wil...
100%
pcworld.com_techhive.com
Updated:
2011-10-03 22:22:48
The LaCie d2 Safe ($350 for 1TB) was third among eight encrypted portable drives that we recently looked at. Would You Buy This? 0Yes 0No LaCie D2 Safe Test Scores Overall 89 Before You Buy How to Buy a Hard Drive Top Internal Hard Drives Top External...
Good Very rugged castaluminum case, Integrated fingerprint reader and FireWire...
Bad Large, heavy case isnt very portable, Fingerprint reader has limited functionality...
89%
techworld.com
Updated:
2011-10-03 22:22:48
The LaCie d2 Safe fares well when tested against other encrypted portable hard drives.The hefty LaCie d2 Safe drive features a fingerprint reader and can connect to your computer over FireWire 400 and 800 in addition to USB 2.0.We found the LaCie d2 S...
Bottom line With a very rugged cast-aluminum case, integrated fingerprint reader and FireWire, the LaCie d2 Safe is a solid proposition - although that solidity does make it tend toward being a bit heavy...
0%