location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie Brick Desktop Hard Drive 320GB Blue external hard drive 7200 RPM USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Brick Desktop Hard Drive 320GB Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301150U
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LaCie Brick Desktop Hard Drive 320GB Blue external hard drive 7200 RPM USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB 7200 RPM
  • - USB 2.0
  • - Blue
Warranty: 2 Year Limited Warranty.
Long product name LaCie Brick Desktop Hard Drive 320GB Blue external hard drive 7200 RPM USB 2.0 :
The long product name of LaCie Brick Desktop Hard Drive 320GB Blue external hard drive 7200 RPM USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Brick Desktop Hard Drive 320GB Blue, Hi-Speed USB 2.0
More>>>
Short summary description LaCie Brick Desktop Hard Drive 320GB Blue external hard drive 7200 RPM USB 2.0:
This short summary of the LaCie Brick Desktop Hard Drive 320GB Blue external hard drive 7200 RPM USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie Brick Desktop Hard Drive 320GB Blue, 320 GB, 2.0, 7200 RPM, Blue

Long summary description LaCie Brick Desktop Hard Drive 320GB Blue external hard drive 7200 RPM USB 2.0:
This is an auto-generated long summary of LaCie Brick Desktop Hard Drive 320GB Blue external hard drive 7200 RPM USB 2.0 based on the first three specs of the first five spec groups.

LaCie Brick Desktop Hard Drive 320GB Blue. HDD capacity: 320 GB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:21:03
Uk has collected 10 expert reviews for LaCie Brick Desktop Hard Drive 320GB Blue external hard drive 7200 RPM USB 2.0 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
practicalphotography.com
Updated:
2011-10-03 22:21:03
The LaCie Brick may look slightly quirky, but it does the job! With a choice of colours depending on the drives size – 160GB, 250GB, 320GB and 500GB, there should be a drive to suit everyone's needs...
100%
pcadvisor.co.uk
Updated:
2011-10-03 22:21:03
LaCie makes a wide range of hard disk products, ranging from low-cost models for home users to huge great backup systems for professional and corporate users. Pros: Attractive design and priceCons: Poor manual for accompanying software Hard disks ar...
Bottom line The LaCie Bricks high-quality design and attractive price make this a good option for home users who need some extra storage. Cliff Joseph, Macworld Lowest online price: £N/A...
80%
goodgearguide.com.au
Updated:
2011-11-04 22:59:49
Lets face it - external hard drives are not exactly the sexiest products out there. Amidst all the stylish phones, iPods and cameras, blocky and functional hard drives struggle to get a look in.
60%
about.com/compute
Updated:
2011-10-03 22:21:03
LaCie 250GB Brick External USB Hard DriveFeatures of the LaCie 250GB BrickThe LaCie 250GB Bricks coolest feature is its design. The Lego design is unique in the hard drive world and was designed by Ora-Ito to allow you to stack multiple drives on yo...
80%
Brand Image Product code Product Stock Price from
LaCie

LaCie Brick Desktop Hard Drive 500GB White external hard drive 7200 RPM USB 2.0
(show image)
301818U Brick Desktop Hard Drive 500GB White 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Brick Desktop Hard Drive 500GB Blue external hard drive 7200 RPM USB 2.0
(show image)
301819U Brick Desktop Hard Drive 500GB Blue 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Brick Desktop Hard Drive 500GB Blue external hard drive 7200 RPM USB 2.0
(show image)
301819EK Brick Desktop Hard Drive 500GB Blue 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Brick Desktop Hard Drive 500GB Blue external hard drive 7200 RPM USB 2.0
(show image)
301819EJ Brick Desktop Hard Drive 500GB Blue 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Brick Desktop Hard Drive 500GB Red external hard drive 7200 RPM USB 2.0
(show image)
301065U Brick Desktop Hard Drive 500GB Red 0.00
(excl. VAT)
0 (incl. VAT)