Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie Ethernet Disk mini 320GB external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ethernet Disk mini 320GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301137U
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8631
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Limited Warranty
Long product name LaCie Ethernet Disk mini 320GB external hard drive :
The short editorial description of LaCie Ethernet Disk mini 320GB external hard drive

Ethernet Disk mini 320GB
More>>>
Short summary description LaCie Ethernet Disk mini 320GB external hard drive:
This short summary of the LaCie Ethernet Disk mini 320GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie Ethernet Disk mini 320GB, 320 GB, 7200 RPM

Long summary description LaCie Ethernet Disk mini 320GB external hard drive:
This is an auto-generated long summary of LaCie Ethernet Disk mini 320GB external hard drive based on the first three specs of the first five spec groups.

LaCie Ethernet Disk mini 320GB. HDD capacity: 320 GB, HDD speed: 7200 RPM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:25:57
Testseek has collected 14 expert reviews for LaCie Ethernet Disk mini 320GB external hard drive and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
67%
Source Review comments Score
whathifi.com
Updated:
2011-10-03 22:25:57
This LaCie NAS is a very stylish unit, and it's positionable horizontally or vertically. It's also good value at 32p per gigabyte. It's especially designed for FTP use and, in fact, the vast majority of operations are controlled using a web interface...
Good Stylish, good value, designed for FTP use...
Bad Can't back itself up...
80%
itreviews.com
Updated:
2011-10-03 22:25:57
This high-capacity, solidly-made, quick device does all that most people at home would want of a network server, even though its only billed as a disk drive. It backs up and mirrors data with a built-in scheduler and serves photos, music and video. I...
0%
techradar.com
Updated:
2011-10-03 22:25:57
First, the big perk of this external hard drive: out of the box, its incredibly quick and easy to get going. The software pre-installed on the Ethernet Mini disk allows you to configure the basics quickly: just plug the drive into your USB port, run t...
Good Easy set-up * Good USB speed * Web front interface...
Bad Woeful Ethernet speed Too slow for large files No built-in redundancy...
Bottom line Unfortunately, its just not as fast as an internal drive, but setting up is foolproof.
80%
pcauthority.com.au
Updated:
2011-11-04 23:03:13
This LaCie NAS is a very stylish unit, and its positionable horizontally or vertically. Its also good value at 32p per gigabyte. Its especially designed for FTP use and, in fact, the vast majority of operations are controlled using a web interface...
Bottom line Smart and easy to use, and can be positioned vertically or horizontally...
67%
01net.com
Updated:
2011-10-03 22:25:57
Avec l'Ethernet Disk mini, LaCie se fixe un double objectif : séduire le grand public et lui apporter la possibilité de profiter du stockage et du partage des données en réseau. Ces deux points impliquent que l'installation et l'utilisation soient d...
Good La capacité du disque dur, La vitesse de transfert théorique en Ethernet, Le système de partage, Le prix...
Bad Attendons de voir la prise en main...
Bottom line La baisse des prix des PC associée à lexplosion des services de connexion à lInternet en haut débit a grandement démocratisé les petits réseaux locaux (LAN), au sein des foyers. Il nest pas rare de trouver chez des particuliers ou dans de petites st...
20%
techcrunch.com
Updated:
2011-10-03 22:25:57
Setting up a home storage server has long been fraught with peril. I’ve in fact had a terabyte and a half of storage space lying in NAS blocks in the past year and never stored more than a few movies on any of these devices. There just wasn’t...
0%
slashgear.com
Updated:
2011-10-03 22:25:57
Backup is boring, let’s admit it, but a shiny chunk of Network Attached Storage can lend a little of its new-toy glee to the procedure. My time with LaCie’s Ethernet Disk mini might not exactly be the stuff of fairy-tales - boy meets NAS, boy falls in...
0%
v3.co.uk
Updated:
2011-10-03 22:25:57
Shared storage for your home network...
80%
extremetech.com
Updated:
2011-10-03 22:25:57
LaCies Ethernet Disk mini is one way to add another 300GB of space to your digital library without breaking a sweat. Is it the right solution for your home?...
Good Ease of use; compact design.
Bad Noise; unimpressive transfer speeds over Ethernet; documentation lacking.
Bottom line The network sharing capability and local USB interface on the LaCie Ethernet Disk mini make it a versatile storage drive, but the faster Ximeta Netdisk does the same with a slightly smaller drive...
60%
M3.idg.se
Updated:
2011-10-03 22:25:57
Mer hårddisk i all ära, men genom att ansluta hårddisken till nätet kan alla komma åt filerna hemma, och även borta om du kör via ftp. M3 granskar marknaden bland Naslösningar för hemmabruk...
80%
Show all
Customer service details