Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie Biggest S2S with PCI-Express Card 2.5TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Biggest S2S with PCI-Express Card 2.5TB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301135U
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5006
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Limited Warranty.
Long product name LaCie Biggest S2S with PCI-Express Card 2.5TB :
The short editorial description of LaCie Biggest S2S with PCI-Express Card 2.5TB

2.5TB Biggest S2S with PCI-Express Card, SATA II - 5-Disk RAID System Tower
More>>>
Short summary description LaCie Biggest S2S with PCI-Express Card 2.5TB:
This short summary of the LaCie Biggest S2S with PCI-Express Card 2.5TB data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie Biggest S2S with PCI-Express Card 2.5TB, 2.5 TB, Serial ATA II, 500 GB, 3.5", 0,1,0+1,JBOD, 99 MB/s

Long summary description LaCie Biggest S2S with PCI-Express Card 2.5TB:
This is an auto-generated long summary of LaCie Biggest S2S with PCI-Express Card 2.5TB based on the first three specs of the first five spec groups.

LaCie Biggest S2S with PCI-Express Card 2.5TB. Total installed storage capacity: 2.5 TB, Storage drive interface: Serial ATA II, Storage drive capacity: 500 GB. Power consumption (typical): 150 W. Weight: 8.4 kg. Bundled software: Management Console (GUI). Dimensions (WxDxH): 144 x 257 x 200 mm, Power requirements: 110-240VAC, 50/60 Hz, Compatible operating systems: -Windows 2000 (SP4), XP (SP2), 2003 (SP1), Vista -Mac OS 10.4.x +

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details