Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie SAFE Hard Drive 500GB external hard drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAFE Hard Drive 500GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301087U
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6593
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Limited Warranty.
Long product name LaCie SAFE Hard Drive 500GB external hard drive Silver :
The short editorial description of LaCie SAFE Hard Drive 500GB external hard drive Silver

SAFE Hard Drive 500GB, Hi-Speed USB 2.0
More>>>
Short summary description LaCie SAFE Hard Drive 500GB external hard drive Silver:
This short summary of the LaCie SAFE Hard Drive 500GB external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie SAFE Hard Drive 500GB, 500 GB, 2.0, 7200 RPM, Silver

Long summary description LaCie SAFE Hard Drive 500GB external hard drive Silver:
This is an auto-generated long summary of LaCie SAFE Hard Drive 500GB external hard drive Silver based on the first three specs of the first five spec groups.

LaCie SAFE Hard Drive 500GB. HDD capacity: 500 GB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-02-23 01:06:16
Testseek has collected 8 expert reviews for LaCie SAFE Hard Drive 500GB external hard drive Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2012-02-23 01:06:12
Biometric access is a natural fit for an external hard drive, which is probably the easiest type of storage to steal unless its physically locked down. This desktop SAFE drive from LaCie is a biometric drive that will give up to five users fingerprint...
Good Biometric protection, Firmware lock, Chassis lock...
Bad No data encryption, No FireWire port, No cable lock in the box...
Bottom line Biometric access is a natural fit for an external hard drive, which is probably the easiest type of storage to steal unless its physically locked down. This desktop SAFE drive from LaCie is a biometric drive that will give up to five users fingerprint...
70%
tomshardware.co.uk
Updated:
2012-02-23 01:06:14
When shopping for external hard drives one is bound to hear the name Lacie. The Oregon-based vendor has always produced quality external drives for various applications. The drive we received has carried on the Lacie legacy. We start off by looking at...
0%
theregister.co.uk
Updated:
2012-02-23 01:06:15
LaCies answer is simple: buy a biometric drive. The storage specialist has been offering a pair of mobile products with integrated fingerprint scanners for a while now. One of them even automatically encrypts the data stored on it. But today it has...
Bottom line Theres an old saying that what one coder can hack, another can crack, and I wouldnt like to say hand on heart that LaCies Safe drive is entirely impregnable. Data-security obsessives may feel uncomfortable without data encryption, but theres nothi...
90%
svmlemag.fr
Updated:
2012-02-23 01:06:10
C’est un vrai coffre-fort électronique que propose LaCie avec ce Safe, un disque externe USB 2.0 de 500 Go équipé d’un triple système de protection contre les indiscrets. Le plus visible, c’est le lecteur d’empreintes digitales, placé sur le dessus du...
Good un prix raisonnable, une vaste capacité de stockage et un bon niveau de sécurité des données, tout en restant très simple à utiliser.
Bad Le système de cryptage intégré ralentit fortement les débits. Dommage !...
70%
01net.com
Updated:
2012-02-23 01:06:13
Pas moins de trois façons de mettre vos données à labri ont été implémentées par LaCie sur les disques durs externes de la série Safe. La première, la plus high-tech, consiste à protéger laccès au contenu du disque par un dispositif biométrique, en l...
0%
pcmagazine.ru
Updated:
2014-02-21 01:04:21
Накопитель LaCie SAFE Hard Drive будет хорошим выбором для тех, кто хотел бы хранить секретную персональную информацию или деловые документы подальше от любопытных глаз. Накопитель LaCie SAFE Hard Drive будет хорошим выбором для тех, кто хотел бы хран...
Good Надежное хранилище данных. Работа средств безопасности не зависит от программных драйверов. Большая емкость.
Bad Невыразительный дизайн. Слишком придирчивый считыватель отпечатков пальцев...
Bottom line Накопитель LaCie SAFE Hard Drive будет хорошим выбором для тех, кто хотел бы хранить секретную персональную информацию или деловые документы подальше от любопытных глаз...
80%
electronicsme.com
Updated:
2012-02-23 01:06:09
The LaCie SAFE Hard Disk 301087U 500GB external hard drive has biometric fingerprint scanning available for security purposes. A user can setup a fingerprint profile which effectively locks your data in to place on the drive. Each time access is reques...
Bottom line What this LaCie SAFE Hard Disk 301087U drive gives and what you actually need out of an external hard drive are slightly apart. Though the fingerprint scanner is a handy addition to those who are worried about the security of their data, the scanner te...
56%
pcmag.com
Updated:
2012-02-23 01:06:12
The LaCie SAFE Hard Drive 500GB ($250 direct) is one of a growing number of computing devices that can help you or your business to secure your secrets. Your companys books, personal documents, and anything youd rather not reveal to the world are p...
Good Secure data storage. Security works independent of driver software. Large capacity.
Bad Relatively uninspiring design. Fingerprint reader is finicky.
Bottom line The LaCie SAFE 500GB drive stores tons of data and helps you keep it secure from prying eyes. Its fingerprint reader gives you a reasonable level of security for a shared computer or a computer in an accessible area...
70%
Show all
Customer service details