location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie silverscreen 40GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
silverscreen 40GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300939U
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Limited Warranty
Long product name LaCie silverscreen 40GB :
The long product name of LaCie silverscreen 40GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaCie silverscreen 40GB
More>>>
Short summary description LaCie silverscreen 40GB:
This short summary of the LaCie silverscreen 40GB data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie silverscreen 40GB, DivX, VOB, AAC, AC3, MP3, WAV, WMA, 5400 RPM, 2 MB, 40 GB, 270 g

Long summary description LaCie silverscreen 40GB:
This is an auto-generated long summary of LaCie silverscreen 40GB based on the first three specs of the first five spec groups.

LaCie silverscreen 40GB. Video compression formats: DivX, VOB, Audio formats supported: AAC, AC3, MP3, WAV, WMA. HDD speed: 5400 RPM, Drive device, buffer size: 2 MB, HDD capacity: 40 GB. Weight: 270 g, Dimensions (WxDxH): 140 x 88 x 27 mm. Minimum system requirements: USB port; Windows 98SE, Display monitor/TV with a RCA, S-Video, SCART, VGA or yPbPr input, Minimum processor: MacPC, PC. Compatible operating systems: Windows 98SE, Windows Me, Windows 2000, Windows XP; Mac OS 9.x, Mac OS 10.x, I/O ports: NTSC/PAL composite, S-Video, SCART / Péritel, component video, VGA A/V, dual stereo analog audio,...