LaCie 1869863 user manual
(1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1 TB
- - Maximum data transfer rate: 5000 Mbit/s
- - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
- - Black, Silver
Long product name LaCie Porsche Design Mobile Drive external hard drive 1 TB Black, Silver
:
1 TB, HDD, USB 3.0, 240 g
The long product name of LaCie Porsche Design Mobile Drive external hard drive 1 TB Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1 TB, HDD, USB 3.0, 240 g
More>>>
Short summary description LaCie Porsche Design Mobile Drive external hard drive 1 TB Black, Silver:
This short summary of the LaCie Porsche Design Mobile Drive external hard drive 1 TB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie Porsche Design Mobile Drive, 1 TB, 3.2 Gen 1 (3.1 Gen 1), Black, Silver
Long summary description LaCie Porsche Design Mobile Drive external hard drive 1 TB Black, Silver:
This is an auto-generated long summary of LaCie Porsche Design Mobile Drive external hard drive 1 TB Black, Silver based on the first three specs of the first five spec groups.
LaCie Porsche Design Mobile Drive. HDD capacity: 1 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black, Silver