Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie 12big Rack Fibre

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12big Rack Fibre
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
131011
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11563
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 01 Sep 2017 21:59:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name LaCie 12big Rack Fibre :
The short editorial description of LaCie 12big Rack Fibre

12big Rack Fibre, 12TB, 2x 4Gb/s Fiber, SAS/SATA II, Black/Orange
More>>>

LaCie 12big Rack Fibre:
The official marketing text of LaCie 12big Rack Fibre as supplied by the manufacturer
The LaCie 12big Rack Fibre offers the most storage, the highest speeds, and unparalleled reliability. It’s the ideal solution for film professionals working with HD, as well as IT managers looking for a sophisticated, rock-solid storage solution. The 12big Rack Fibre has 12 individually tested Enterprise Class disks, supports six RAID modes, including 5, 50, and 6, and allows the user to create up to 60 SATA disk arrays through daisy-chainable 12big Rack Expansions to go along with your storage needs.

It’s a great addition to any Storage Area Network (SAN), and thanks to its user-friendly, browser-based interface, management is easy and downtime is reduced. It features up to four 4Gb/s fibre channel connections, and when combined with active/active dual RAID controllers, it can support six simultaneous 4:2:2 uncompressed video streams in RAID 5.

In addition to the 12 hot-swappable disks and individually tested enclosures, the LaCie 12big Rack Fibre’s dual RAID controller option, two power supplies, and redundant cooling units are hot-swappable, providing the ultimate in redundancy and security. With the 12big Rack Fibre, there is no single point of failure and a backup battery helps to ensure cached data within the RAID controllers can even survive a power failure. Accessing your data from Mac, Windows, or Linux-based workstations can also be done through multiple fiber channel connections and multipathing drivers.

With StorView software, it’s simple to configure and administer the LaCie 12big Rack Fibre. Its web-based interface helps automate control of cache, arrays, and devices. StorView also offers access to the RAID Advanced Power Management Program, which administrators can use to minimize the 12big’s operational costs, and Snapshot software helps assist in data recovery.

To prevent data corruption over time, the 12big Rack Fibre will periodically scan disks to ensure the data will be accessible when requested. The 12big will also recalculate parity and locate it elsewhere on the drive when it detects a bad block on a specific drive. For the ultimate security and peace of mind, LaCie includes the LaCie Advance Care Option, for maximum service and support.
Short summary description LaCie 12big Rack Fibre:
This short summary of the LaCie 12big Rack Fibre data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie 12big Rack Fibre, 12000 GB, Serial ATA II, 60 TB, 300 W, 32.2 kg, 5 - 40 °C
Long summary description LaCie 12big Rack Fibre :

LaCie 12big Rack Fibre. Total installed storage capacity: 12000 GB, Storage drive interface: Serial ATA II, Maximum supported storage capacity: 60 TB. Power consumption (typical): 300 W. Weight: 32.2 kg. Dimensions (WxDxH): 443.7 x 550 x 87.9 mm, Power requirements: 100-240V, Compatible operating systems: Windows 2003 Linux Mac OS 10.4 +

This is an auto-generated long summary of LaCie 12big Rack Fibre based on the first three specs of the first five spec groups.
Storage
Total installed storage capacity *
12000 GB
Number of storage drives supported *
12
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA II
Maximum supported storage capacity
60 TB
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
4
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
300 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
32.2 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Operating altitude
0 - 2133 m
Non-operating altitude
0 - 12192 m
Operating shock
Environmental requirements for optimal protection from impact in operating mode
5 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
30 G
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
443.7 x 550 x 87.9 mm
Power requirements
100-240V
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2003 Linux Mac OS 10.4 +
Networking features
Gigabit Ethernet
Link/Act LED
Yes
Fibre Channel
Indicates if product has a Fibre channel support
Yes
Connectivity LEDs
Yes
X