location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie 130894KUA interface hub 480 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130894KUA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
130894KUA
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name LaCie 130894KUA interface hub 480 Mbit/s :
The long product name of LaCie 130894KUA interface hub 480 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

130894KUA
More>>>
Short summary description LaCie 130894KUA interface hub 480 Mbit/s:
This short summary of the LaCie 130894KUA interface hub 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie 130894KUA, 480 Mbit/s, Windows 2000/XP/Vista Mac X 10.3.5, 96 g, USB 2.0, 128 x 79 x 28 mm

Long summary description LaCie 130894KUA interface hub 480 Mbit/s:
This is an auto-generated long summary of LaCie 130894KUA interface hub 480 Mbit/s based on the first three specs of the first five spec groups.

LaCie 130894KUA. Data transfer rate: 480 Mbit/s. Compatible operating systems: Windows 2000/XP/Vista Mac X 10.3.5. Weight: 96 g. Interface: USB 2.0, Dimensions (WxDxH): 128 x 79 x 28 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:08
Uk has collected 2 expert reviews for LaCie 130894KUA interface hub 480 Mbit/s and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2011-10-03 22:19:08
The LaCie Core7 USB 2.0 Hub is a larger alternative to the LaCie Core4 USB 2.0 Hub. In terms of connectivity, and as the name suggests, the Core7 offers seven USB ports, to the Core4s four. Both hubs are the work of acclaimed industrial designer Sam...
60%
macworld.co.uk
Updated:
2011-10-03 22:19:08
The LaCie Core7 USB 2.0 Hub is a larger alternative to the LaCie Core4 USB 2.0 Hub (also reviewed by Macworld). In terms of connectivity, and as the name suggests, the Core7 offers seven USB ports, the Core4 four. Both hubs are the work of acclaimed in...
Good Offers greater connectivity than sibling Core4 hub, relatively compact design, plug and play usability, additional power supply included, wall mountable.
Bad Grey industrial design lacks flair, slightly cheaper hub options available, power supply adds weight for those who like to be mobile. Min specs: Requires Mac OS X 10.3.5 or higher.
60%