Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie Imatumi Media Reader card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imatumi Media Reader
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108618
Category
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6420
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year Limited Warranty
Long product name LaCie Imatumi Media Reader card reader :
The short editorial description of LaCie Imatumi Media Reader card reader

Imatumi Media Reader Hi-Speed USB 2.0
More>>>
Short summary description LaCie Imatumi Media Reader card reader:
This short summary of the LaCie Imatumi Media Reader card reader data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie Imatumi Media Reader, Windows 98/98SE, 2000, Me, or XP; Mac OS 9.0.4, OS X 10.1.2, 10.2, 10.3, 50 g, 5 - 40 °C, -30 - 60 °C, 87 x 51.5 x 14.7 mm

Long summary description LaCie Imatumi Media Reader card reader:
This is an auto-generated long summary of LaCie Imatumi Media Reader card reader based on the first three specs of the first five spec groups.

LaCie Imatumi Media Reader. Compatible operating systems: Windows 98/98SE, 2000, Me, or XP; Mac OS 9.0.4, OS X 10.1.2, 10.2, 10.3. Weight: 50 g. Dimensions (WxDxH): 87 x 51.5 x 14.7 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:18:52
Testseek has collected 1 expert review for LaCie Imatumi Media Reader card reader and the rating is 20 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
20%
Source Review comments Score
Lesnumeriques.com
Updated:
2011-10-03 22:18:52
Le Imatumi Media Reader de Lacie se présente sous la forme habituelle d'un petit boîtier gris rectangulaire. Il a le bon goût de supporter un grand nombre de formats de cartes, y compris le xD que l'on retrouve avec les appareils ph...
Good Plusieurs formats supportés...
Bad Performances médiocres, Pas de support SDHC...
Bottom line Le Imatumi Media Reader est très polyvalent, mais ses performances sont dignes de la génération précédente de lecteurs...
20%
Customer service details