location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Labtec Elite 835 Headphones Wired Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Labtec Check ‘Labtec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 835
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980425-0403
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Labtec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Labtec Elite 835 Headphones Wired Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Headphones
  • - Wired
  • - Circumaural 20 - 20000 Hz 32 Ω
Long product name Labtec Elite 835 Headphones Wired Black, Silver :
The long product name of Labtec Elite 835 Headphones Wired Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite 835 - circumaural
More>>>
Short summary description Labtec Elite 835 Headphones Wired Black, Silver:
This short summary of the Labtec Elite 835 Headphones Wired Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Labtec Elite 835, Wired, 20 - 20000 Hz, Headphones, Black, Silver

Long summary description Labtec Elite 835 Headphones Wired Black, Silver:
This is an auto-generated long summary of Labtec Elite 835 Headphones Wired Black, Silver based on the first three specs of the first five spec groups.

Labtec Elite 835. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 3 m, Product colour: Black, Silver