Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Labelmate LD-100-U Kit for Printer & Scanner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Labelmate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD-100-U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LD-100-U
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
2000009000443
Category
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Labelmate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10861
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Feb 2017 04:07:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Labelmate LD-100-U Kit for Printer & Scanner :
The short editorial description of Labelmate LD-100-U Kit for Printer & Scanner

Heavy-Duty Label Dispenser - 115 x 150 mm, d=220 mm, 110 mm/sec.
More>>>
Short summary description Labelmate LD-100-U Kit for Printer & Scanner:
This short summary of the Labelmate LD-100-U Kit for Printer & Scanner data-sheet is auto-generated and uses the product title and the first six key specs.
Labelmate LD-100-U, 5 kg, 305 x 229 x 229 mm, 115 x 150 mm, 120 x 230 VAC, 50/60 Hz
Long summary description Labelmate LD-100-U Kit for Printer & Scanner :

Labelmate LD-100-U. Weight: 5 kg, Dimensions (WxDxH): 305 x 229 x 229 mm. Paper dimensions: 115 x 150 mm, Power requirements: 120 x 230 VAC, 50/60 Hz

This is an auto-generated long summary of Labelmate LD-100-U Kit for Printer & Scanner based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Australia 1 distributor(s)