Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

L’Oréal Paris Make-Up Designer Kristina Bazan Palette Kit eye shadow Beige Glitter, Matte, Satin, Shimmer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
L’Oréal Paris
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Make-Up Designer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kristina Bazan Palette Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5011408085563
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5011408085563
Category Eye Shadows
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byL’Oréal Paris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4833
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 18 Apr 2019 10:28:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description L’Oréal Paris Make-Up Designer Kristina Bazan Palette Kit eye shadow Beige Glitter, Matte, Satin, Shimmer:
This short summary of the L’Oréal Paris Make-Up Designer Kristina Bazan Palette Kit eye shadow Beige Glitter, Matte, Satin, Shimmer data-sheet is auto-generated and uses the product title and the first six key specs.

L’Oréal Paris Make-Up Designer Kristina Bazan Palette Kit, Beige, Nude, 10 colours, Glitter, Matte, Satin, Shimmer, Powder, Women

Long summary description L’Oréal Paris Make-Up Designer Kristina Bazan Palette Kit eye shadow Beige Glitter, Matte, Satin, Shimmer:
This is an auto-generated long summary of L’Oréal Paris Make-Up Designer Kristina Bazan Palette Kit eye shadow Beige Glitter, Matte, Satin, Shimmer based on the first three specs of the first five spec groups.

L’Oréal Paris Make-Up Designer Kristina Bazan Palette Kit. Colour group: Beige, Colour name: Nude, Number of colours: 10 colours. Package width: 17 mm, Package depth: 150 mm, Package height: 54 mm. Quantity per pack: 1 pc(s), Applicator type: Brush

Features
Suitable for
Women
Suitable for eyebrows *
No
Application
Dry
Colour group *
Beige
Colour name *
Nude
Number of colours *
10 colours
Finishing *
Glitter, Matte, Satin, Shimmer
Substance *
Powder
Long-lasting
Yes
Waterproof *
No
Hypoallergenic
No
Dermatologically tested *
Yes
Suitable for sensitive eyes
Yes
Features
Suitable for contact lens wearers
Yes
Weight & dimensions
Weight
7 g
Package width *
17 mm
Package depth *
150 mm
Package height *
54 mm
Package weight *
92 g
Packaging content
Storage case
Yes
Quantity per pack
1 pc(s)
Mirror
Yes
Applicator *
Yes
Applicator type
Brush
Customer service details
Country Belgium Address details
Phone number 02/210.06.78 Website
X