Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming Head-band Headset
- - Wired
- - Supraaural 20 - 20000 Hz 32 Ω 105 dB
- - -58 dB 2200 Ω
More>>>
Short summary description L-Link LL-9116-N-B headphones/headset Wired Head-band Gaming:
This short summary of the L-Link LL-9116-N-B headphones/headset Wired Head-band Gaming data-sheet is auto-generated and uses the product title and the first six key specs.
L-Link LL-9116-N-B, Wired, Gaming, 20 - 20000 Hz, Headset
Long summary description L-Link LL-9116-N-B headphones/headset Wired Head-band Gaming:
This is an auto-generated long summary of L-Link LL-9116-N-B headphones/headset Wired Head-band Gaming based on the first three specs of the first five spec groups.
L-Link LL-9116-N-B. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.5 m