KYOCERA logo

KYOCERA FS-1300DN + NIC 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83669
Info modified on:
07 Mar 2024, 15:34:52
Long product name KYOCERA FS-1300DN + NIC 1200 x 1200 DPI A4:

FS-1300DN + NIC

KYOCERA FS-1300DN + NIC 1200 x 1200 DPI A4:

- 28 pages per minute with 1,200 dpi resolution
- Max. paper capacity of up to 800 sheets (incl. options)
- Standard duplex unit for double-sided printing
- Compact design, robust and reliable
- Powerful controller with 32 MB RAM as standard
- Long-life components


The Kyocera FS-1300D is the personal printer you need in busy situations. Dependable and robust, it won’t let you down when things get hectic. Fast printing and standard duplex for double-sided printing mean all tasks are handled effectively and economically. High quality output gives your documents the professional edge you’re looking for.

Short summary description KYOCERA FS-1300DN + NIC 1200 x 1200 DPI A4:

KYOCERA FS-1300DN + NIC, Laser, 1200 x 1200 DPI, A4, 28 ppm

Long summary description KYOCERA FS-1300DN + NIC 1200 x 1200 DPI A4:

KYOCERA FS-1300DN + NIC. Print technology: Laser. Maximum duty cycle: 20.000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.