location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-3800 LASER 24PPM A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-3800 LASER 24PPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-3800
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name KYOCERA FS-3800 LASER 24PPM A4 :
The long product name of KYOCERA FS-3800 LASER 24PPM A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-3800 LASER 24PPM A4 16MB 1200DPI UK (NMS)
More>>>
KYOCERA FS-3800 LASER 24PPM A4:
The official description of KYOCERA FS-3800 LASER 24PPM A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With sophisticated optics, long-life drum and recyclable toner cartridges, the Kyocera FS 3800 series is engineered to use resources more efficiently, minimizing operating costs - as well as environmental impact. It delivers rich black and white prints while minimizing operating costs. The FS 3800 processes an entire file one time, then stores the fully-rasterized image in RAM for printing at full engine speed - not controller speed. Multiple Original prints instantly, without clogging up the cue with multiple outputs. The FS 3800 is ideal for printing invoices, reports, direct mail, forms and bar codes. Custom forms can be created using Prescribe II or a third party software such as Forms Designer. Prescribe II also provides ways to print bar codes quickly and efficiently.

Warranty 1year

Short summary description KYOCERA FS-3800 LASER 24PPM A4:
This short summary of the KYOCERA FS-3800 LASER 24PPM A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-3800 LASER 24PPM, A4, 24 ppm

Long summary description KYOCERA FS-3800 LASER 24PPM A4:
This is an auto-generated long summary of KYOCERA FS-3800 LASER 24PPM A4 based on the first three specs of the first five spec groups.

KYOCERA FS-3800 LASER 24PPM. Number of print cartridges: 1. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Colour *
No
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Features
Number of print cartridges *
1
Input & output capacity
Maximum input capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Performance
Processor model
Motorola PowerPC 740 (G3)
Processor frequency
200 MHz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
13 kg
Dimensions (WxDxH)
345 x 390 x 300 mm
Other features
Mac compatibility
Yes
Power requirements
110-240V, 50/60Hz
Standard input trays
Letter A Size (216 x 279 mm), Legal (216 x 356 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (182 x 257 mm), A6 (105 x 148 mm), Envelopes, labels, postcard
Compatible operating systems
Microsoft Windows NT 3.51 or later, Microsoft Windows 95/98, Apple MacOS 8.0 or later