KYOCERA logo

KYOCERA Laser printer FS-2000DN 1200 x 1200 DPI A4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22224
Info modified on:
21 Oct 2022, 10:14:32
Short summary description KYOCERA Laser printer FS-2000DN 1200 x 1200 DPI A4:

KYOCERA Laser printer FS-2000DN, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description KYOCERA Laser printer FS-2000DN 1200 x 1200 DPI A4:

KYOCERA Laser printer FS-2000DN. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.