Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1030D + KYOlife 3 Years
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872B61102G63NL0
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9590
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4 :
The short editorial description of KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4

FS-1030D + KYOlife 3 Years
More>>>
KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4:
The official marketing text of KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4 as supplied by the manufacturer

De professionele desktop printer met duplex-functionaliteit!
Deze hoogwaardige printer springt in het oog door zijn compacte ontwerp en het standaard dubbelzijdig afdrukken, waardoor deze ideaal is voor individuen of kleine teams die binnen enkele seconden professionele documenten nodig hebben.

Kenmerken:
- 22 paginaThe advanced desktop printer with duplex functionality!
Imagine how much more you could achieve with a fully featured workgroup printer right on your desktop. That’s exactly what the FS-1030DN can offer you. With its compact size, fast 22ppm print speed and integrated duplex functionality it is ideal for every desktop environment. Its powerful controller, very attractive purchase price and outstandingly low cost per page, the lowest in its class, make it even more appealing.

Features:
- 22ppm A4 ECOSYS laser printer.
- Speedy time to first page of 10 seconds.
- Ultra fast 266MHz PowerPC processor.
- Double sided printing (duplex) as standard.
- 32MB RAM (expandable to 288MB).
- 300-sheet input from 2 sources as standard.
- Free one year warranty as standard.
- Lowest cost per page in its class.'s per minuut in 1200 dpi-kwaliteit.
- Eenvoudig aan te sluiten via USB en/of parallelle poort.
- Krachtige besturing met standaard 32 MB RAM.
- 6 emulaties (incl. PS 3, PCL 6) en PRESCRIBE IIe.
- ECOSYS: duurzame componenten.
- Lage totale exploitatiekosten (TCO).

Short summary description KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4:
This short summary of the KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1030D + KYOlife 3 Years, Laser, 1800 x 600 DPI, A4, 250 sheets, 22 ppm, Duplex printing

Long summary description KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1030D + KYOlife 3 Years. Print technology: Laser, Maximum duty cycle: 20000 pages per month, Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Standard input capacity: 250 sheets, Standard output capacity: 250 sheets. Duplex printing

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1800 x 600 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
20000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
22 ppm
Warm-up time
Time needed before printing after power switched on.
15 s
Time to first page (black, normal)
10 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
250 sheets
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Maximum input capacity
550 sheets
Multi-Purpose tray capacity
50 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Paper handling
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 105 g/m2
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
288 MB
Built-in processor *
Whether or not a processor is built into the device.
Yes
Printing noise level *
53 dB
Processor model
The model number for the processor in a computer.
PowerPC 405
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
266 MHz
Standby acoustic emission
28 dB
Certification
TÜV/GS, CE, PTS
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
370 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
8.4 W
Power consumption (PowerSave)
4.3 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
378 x 375 x 235 mm
Other features
Power requirements
220 - 240 V, 50/60 Hz
Emulations
PCL6/PCL5e +PJL, KPDL 3, IBM X24E, Epson LQ-850, Diablo 630
Custom media sizes
(148 x 210 mm) - (216 x 356 mm)
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:50
Uk has collected 7 expert reviews for KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:51
Nl heeft 7 proffesionele recensies verzameld voor KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:50
Fr a recueilli 7 avis d’experts pour KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4 et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:48
De hat 7 Expertenmeinungen über KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4 eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:48
Testseek ha raccolto 7 recensioni da parte di esperti per KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4 e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:49
Es ha coleccionado 7 opiniones de expertos para KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4 y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:51
Dk har samlet 7 ekspertanmeldelser for KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 dpi A4 og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:50
Se har samlat in 7 experttester för KYOCERA FS-1030D + KYOlife 3 Years 1800 x 600 DPI A4 och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:55:39
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:55:39
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:55:39
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:55:39
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-10-10 09:24:48
The FS-1030D comes well recommended with above average print speeds and quality. Its compact size means it?s especially ideal for those with minimal office space.
Good Compact, Running Costs, Speed, Setup, Ease of Use.
Bad Networking not standard, No LCD Display. The Final Word The FS-1030D comes well recommended with above average print speeds and quality. Its compact size means it’s especially ideal for those with minimal office space.
Bottom line The FS-1030D comes well recommended with above average print speeds and quality. Its compact size means it’s especially ideal for those with minimal office space.
70%
expertreviews.co.uk
Updated:
2014-10-10 09:24:48
Lexmarks E120n reviewed on page 24 is fine for a home workgroup of light users, but more frequent printing demands lower running costs and a higher duty cycle. Kyoceras FS-1030D is a personal mono laser printer with no standard network port, but i...
60%
alphr.com
Updated:
2014-10-10 09:24:48
The FS-1030D is an update to the FS-1020D, which has been retired after just over two years. The FS range has always impressed us, and the 1030D is no exception. Theres a built-in duplexer and 32MB of RAM, as well as compatibility with PostScript 3...
83%
Chip.de
Updated:
2014-10-10 09:24:48
Ausstattung und QualitätBei der Druckqualitätswertung punktet der FS-1030D mit guten Ergebnissen bei Text- und Grafikdokumenten. Er bietet eine Duplexeinheit für den beidseitigen Druck und kann nachträglich mit einem Netzwerkanschluss erweitert werden...
83%
trustedreviews.com
Updated:
2014-10-10 09:24:48
Kyocera manufactures a full range of laser printers, all based on the concept of a printer that only ever needs toner to keep it going. The drum unit is a lifetime component and the company claims costs of well under a penny a sheet for pages printed on i...
90%
chip.com.tr
Updated:
2015-06-26 13:17:29
Kyocera FS-1030MFP, çok işlevli bir lazer yazıcı. Ürün yoğun çıkış almak durumunda olan ve maliyetleri düşürmek isteyen orta çaptaki işletmelere hitap ediyor. USB 2.0 ve ethernet üzerinden bağlantıları destekleyen üründe dakikada sayfa çıkışı 30 sayfa ile...
Bottom line Fotokopi özelliği de bulunan Kyocera FS-1030MFP,baskı hacmi açısından yüksek beklentisi olan işletmeler için ideal. Zira baskı maliyetinin düşüklüğü büyük avantaj...
68%
Show all
Customer service details