Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1118F MFP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872B31102GM3NL0
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12025
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 17 Apr 2019 13:27:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4 :
The short editorial description of KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4

FS-1118F MFP, The small multi-function device that’s big on performance
More>>>
KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4:
The official marketing text of KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4 as supplied by the manufacturer

-18ppm multifunctional laser printer
-Fast 1200dpi for speed and quality
-550 sheet maximum paper capacity
-Network connectivity as standard
-96MB RAM as standard (expandable to 320MB)
-Full colour scanning
-Optional fax functionality
-Time to first print less than 8 seconds

The rapid 18ppm print and copy speeds and full colour scanning create a versatile machine that can meet all the major input and output requirements of most businesses. Kyocera’s unique ECOSYS technology allows means that the FS-1118MFP to benefits from a long life drum, reducing preventative maintenance to an absolute minimum. With the highly competitive cost per page the FS-1118MFP is truly an attractive proposition for those demanding professional input and output but with a limited budget.

Short summary description KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4:
This short summary of the KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS FS-1118F MFP, Laser, 1800 x 600 DPI, Mono copying, Colour scanning, 250 sheets, A4

Long summary description KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS FS-1118F MFP. Print technology: Laser. Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Scanning: Colour scanning, Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Standard input capacity: 250 sheets, Standard output capacity: 150 sheets

Features
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
10000 pages per month
Market positioning *
Home & Office
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
18 ppm
Maximum resolution *
Maximum printing resolution.
1800 x 600 DPI
Time to first page (black, normal)
8 s
Warm-up time
Time needed before printing after power switched on.
20 s
Scanning
Greyscale levels
256
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax memory
6 MB
Fax coding methods
JBIG, MH, MMR, MR
Fax speed (A4)
3 sec/page
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
250 sheets
Standard output capacity *
The normal capacity for outputs for this product.
150 sheets
Maximum input capacity
550 sheets
Multi-Purpose tray capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Multi-Purpose Tray media weight
60 - 163 g/m²
Paper handling
Media weight (tray 1)
60-105 g/m2
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
96 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
320 MB
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
PowerPC
Processor model
The model number for the processor in a computer.
750CXr
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
300 MHz
Printing noise level
65 dB
Standby acoustic emission
43 dB
Ports & interfaces
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Power
Power consumption (average operating) *
409 W
Power consumption (PowerSave)
40 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
76 W
Design
Certification
TÜV/GS, CE
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Paper Port Deluxe 9.2
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.5 kg
Other features
Networking features
TCP/IP
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
496 x 421 x 385 mm
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Modem type
ITU-T Super G3
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, 98SE, ME, 2000, XP, NT 4.0
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Fax,Scan
Colour all-in-one functions
Scan, N
Standard media sizes
Custom (105 x 148) - (216 x 356) mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:25
Uk has collected 1 expert review for KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4 and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:25
Nl heeft 1 proffesionele recensie voor KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4 gevonden en de beoordeling is 70 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:25
Fr a recueilli 1 avis d’experts pour KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4 et la note moyenne est de 70 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:25
De hat 1 Expertenmeinung für KYOCERA FS -1118F MFP Laser 18 Seiten pro Minute 1800 x 600 DPI A4 zusammengestellt, die Beurteilung ist 70 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:25
Testseek ha raccolto 1 recensione da parte di esperti per KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4 e la valutazione è di 70 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:25
Es ha coleccionado 1 opiniones de expertos para KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4 y la calificación media es 70 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:25
Dk har samlet 1 ekspertanmeldelse for KYOCERA FS -1118F MFP Laser 18 sider pr. minut 1800 x 600 dpi A4 og bedømmelsen er 70 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:25
Se har samlat in 1 experttest för KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4 och det genomsnittliga betyget är 70 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:25
Es has recollit 1 revisions d'experts per KYOCERA FS -1118F MFP Laser 18 ppm 1800 x 600 DPI A4 i la qualificació és de 70 sobre 100. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:25
Testseek има добиено 1 оцени од експерти за KYOCERA FS -1118F MFP Ласер 18 ppm 1800 x 600 DPI A4, при што е оценет со 70 од 100. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:55:15
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:55:15
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:55:15
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:55:15
70%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-13 18:28:25
Kyocera Mita claims to be one of the most ecologically-minded printer companies in the world, as well as being able to save you money in the long run. Its printers, and now this multi-function device, use a lifetime laser and photoconductor drum, so you o...
70%
Show all
Customer service details