location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4132idn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102P13NL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983933787 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 32/17 pages A4/A3 per minute
  • - Highly productive, professional print, copy, colour scan and fax functionality
  • - Minimum installation and operation requirements
  • - Easy to use full colour touch panel with wizard-style navigation
  • - Low power consumption saves energy
  • - Long-life components provide unprecedented efficiency and reliability
  • - HyPAS™ solution platform enables powerful customisations
Warranty: 2-year warranty as standard. KYOCERA guarantees the drum and developer for 3 years or 300,000 pages (whichever occurs sooner), provided each device is used and cleaned in accordance with the service instructions.
Long product name KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm :
The long product name of KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-in-1 MFP, A4, 32ppm, Laser, USB 2.0 and Gigabit network interface, USB Host, 100 sheet MP tray + 500 sheet standard cassette paper capacity, 1600 sheets max
More>>>
KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm:
The official description of KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With KYOCERA’s unique ECOSYS technology, this new, multifunctional device has been designed for an increased operating life and advanced reliability whilst reducing environmental impact and cutting printing costs. It is a reliable partner for workgroups that require a high level of functionality, easily accessible by touch panel, and represents the smart choice for eco-friendly, cost-conscious offices.

Short summary description KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm:
This short summary of the KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS M4132idn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS M4132idn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto/Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
29 ppm
Warm-up time
20 s
Time to first page (black, normal)
5.2 s
Barcode printing
Yes
Secure printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Duplex copy speed (black, US Letter)
29 ppm
Time to first copy (black, normal)
6.2 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scan to
E-mail, FTP, SMB, USB
Scan speed (colour)
50 ppm
Scan speed (black)
50 ppm
Image formats supported
JPG, MMR, TIF
Document formats supported
PDF
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax transmission speed
33.6 sec/page
Modem speed
33.6 Kbit/s
Fax memory
700 pages
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Microsoft XPS, OpenXPS, PCL 5e, PCL 6, PCL XL, PostScript 3
Optional functions
Fax
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Maximum input capacity
1600 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
Multi-purpose tray media types
Legal, Letter
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Ledger (media size), Letter
Custom media width
98 - 297 mm
Custom media length
148 - 432 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
45 - 256 g/m²
Duplex media weight
60 - 163 g/m²
Media thickness (min)
0.11 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Kyocera Mobile Print, Mopria Print Service
Performance
Maximum internal memory
3000 MB
Internal memory *
1000 MB
Compatible memory cards
SD
Built-in processor
Yes
Processor family
ARM
Processor frequency
1200 MHz
Processor cores
2
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (quiet mode)
34 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (PowerSave)
45 W
Power consumption (printing)
490 W
Power consumption (copying)
490 W
Power consumption (ready)
70 W
Power consumption (sleep)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Certificates
Certification
TÜV/GS, CE
Weight & dimensions
Width
590 mm
Depth
590 mm
Height
688 mm
Weight
52 kg
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS M8124cidn Laser A3 9600 x 600 DPI 24 ppm KYOCERA ECOSYS M8124cidn Laser A3 9600 x 600 DPI 24 ppm
(show image)
1102P43NL0 M8124cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M8130cidn Laser A3 9600 x 600 DPI 30 ppm KYOCERA ECOSYS M8130cidn Laser A3 9600 x 600 DPI 30 ppm
(show image)
1102P33NL0 M8130cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M4125idn Laser A3 1200 x 1200 DPI 25 ppm KYOCERA ECOSYS M4125idn Laser A3 1200 x 1200 DPI 25 ppm
(show image)
1102P23NL0 M4125idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm
(show image)
1102P13NL0 M4132idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M4125idn/KL3 Laser A4 1200 x 1200 DPI 25 ppm KYOCERA ECOSYS M4125idn/KL3 Laser A4 1200 x 1200 DPI 25 ppm
(show image)
870B61102P23NL0 M4125idn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6030cdn Laser A4 9600 x 600 DPI 30 ppm KYOCERA ECOSYS M6030cdn Laser A4 9600 x 600 DPI 30 ppm
(show image)
1102NV3NL0 M6030cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6035cidn Laser A4 9600 x 600 DPI 35 ppm KYOCERA ECOSYS M6035cidn Laser A4 9600 x 600 DPI 35 ppm
(show image)
1102PB3NL0 M6035cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102P03NL0 M3040dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NY3NL0 M3040idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm
(show image)
1102P63NL0 M3560idn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)