location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1325MFP/KL3 Laser A4 1800 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1325MFP/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102M73NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983932421 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:56:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -1325MFP/KL3 Laser A4 1800 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1800 x 600 DPI
  • - Printing colours: Black
  • - A4 25 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB ARM 390 MHz
  • - 10.1 kg
Warranty: 3 Years
Long product name KYOCERA FS -1325MFP/KL3 Laser A4 1800 x 600 DPI 25 ppm :
The long product name of KYOCERA FS -1325MFP/KL3 Laser A4 1800 x 600 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-1325MFP/KL3, ECOSYS Laser, 1800 x 600dpi, ARM 390MHz, 64MB RAM, USB 2.0, Fast Ethernet
More>>>
KYOCERA FS -1325MFP/KL3 Laser A4 1800 x 600 DPI 25 ppm:
The official description of KYOCERA FS -1325MFP/KL3 Laser A4 1800 x 600 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 25 pages per minute in A4
- 250-sheet universal cassette
- Print, copy, scan and fax functionality as standard
- Automatic duplex print capability
- USB and network connectivity as standard
- Very compact size and small footprint
- Highly reliable thanks to long-life components
- High toner yield and exceptionally low printing costs

Duplex printing, network connectivity and fax features allow the KYOCERA FS-1325MFP to meet the demands of small offices and workgroups. With print speeds of 25 ppm in B/W and toner yields of 2100 pages this multifunctional easily scales up to handle bigger workloads. Its long life components significantly reduce running costs and environmental impact.

Short summary description KYOCERA FS -1325MFP/KL3 Laser A4 1800 x 600 DPI 25 ppm:
This short summary of the KYOCERA FS -1325MFP/KL3 Laser A4 1800 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -1325MFP/KL3, Laser, Mono printing, 1800 x 600 DPI, Mono copying, A4, Black, White

Long summary description KYOCERA FS -1325MFP/KL3 Laser A4 1800 x 600 DPI 25 ppm:
This is an auto-generated long summary of KYOCERA FS -1325MFP/KL3 Laser A4 1800 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -1325MFP/KL3. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
28 s
Time to first page (black, normal)
7.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
13 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
ADF scanner
Scan to
File, Image, USB
Scan speed (colour)
6 ppm
Scan speed (black)
18 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
150 pages
Fax memory
2.2 MB
Fax coding methods
MH, MMR, MR
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
All-In-One-multitasking
Yes
Replacement cartridges
TK-1125
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Media thickness (min)
0.11 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor family
ARM
Processor frequency
390 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (quiet mode)
49 dB
Sound power level (standby)
29 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display number of lines
2 lines
Power
Power consumption (average operating)
345 W
Power consumption (PowerSave)
4 W
Power consumption (standby)
8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Certificates
Certification
TÜV-GS, CE
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
361 mm
Height
362 mm
Weight
10.1 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2100 pages
Cables included
AC
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:08:25
Uk has collected 4 expert reviews for KYOCERA FS -1325MFP/KL3 Laser A4 1800 x 600 DPI 25 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-01-10 03:08:25
The Kyocera FS-1325MFP is a mono laser printer, colour scanner, colour photocopier and fax machine all rolled into one unit, and it's pitched at the home office and small business markets. It can be used via USB or Ethernet, and it's quite simple to set u...
Good Relatively compact size, Easy install and maintain, Built-in duplex unit and automatic document feeder...
Bad Print quality isn't dark enough or sharp enough for professional tasks, Lots of paper curl...
Bottom line Kyocera's latest black and white Ecosys printer offers lots of simplicity and some good built-in features, but its print quality isn't great...
70%
trustedreviews.com
Updated:
2015-01-10 03:08:25
What is the Kyocera Mita FS-1325MFP? A mono laser multifunction printer, like the Kyocera Mita FS-1325MFP, can easily be the heart of a home or small office, providing print, scan, copy and fax functions in one compact unit. Devices of this type have been...
Good Fast scan speed, Programmed functions, Save print jobs in ‘box'...
Bad 600dpi maximum scan resolution, Large footprint with tray open, Quiet mode doesn't cut noise level...
70%
Brand Image Product code Product Stock Price from
KYOCERA FS -1325MFP Laser A4 1800 x 600 DPI 25 ppm KYOCERA FS -1325MFP Laser A4 1800 x 600 DPI 25 ppm
(show image)
1102M73NLV FS-1325MFP 0.00
(excl. VAT)
0 (incl. VAT)