location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -C2026MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C2026MFP/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102KW3NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -C2026MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 26 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Ethernet LAN
  • - Internal memory: 768 MB Built-in processor PowerPC 464 667 MHz
  • - 36.5 kg
Warranty: 3 Years
Long product name KYOCERA FS -C2026MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm :
The long product name of KYOCERA FS -C2026MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C2026MFP/KL3, 3-in-1, ECOSYS Colour, Laser, Duplex, 9600x600dpi, 26ppm, 250-sheet, LGL/A4, USB 2.0, Fast Ethernet, 768MB, 466W, 36.5kg, Grey/White + KYOLife 3 Years
More>>>
KYOCERA FS -C2026MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm:
The official description of KYOCERA FS -C2026MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FS-C2026MFP
Speed and reliability in colour and b/w: an unbeat­ able combination. These highly productive multi­functional devices offer a short first copy time and a fast print speed so that they can quickly deal with your office workload. even heavy digital workloads are taken care of just as quickly thanks to the impres­sive scanning speed. The exceptional reliability of KYocera’s long­life components makes them ideal for your finances. and their full duplex support, reduced emissions and waste make them good for the environment and perfect for your office.

The Private Print func­tionality requires identification before the printing job starts – ensuring accountability and top­level security.

Toner is easily and economically replen­ished with access through the top.

- Up to 26 copies/prints per minute in A4 in colour and b/w;
- Up to 35 scans per minute via 50-sheet document processor;
- Up to 9,600 dpi printing quality with multibit technology;
- Time to first copy 10(12) seconds in b/w (colour);
- Double-sided print, copy and scan functionality as standard;
- Active Directory support combines ease of use and security;
- High security through SSL , IPsec and Private Print functionality;
- Compact design with ease of use and low-noise printing;
- Exceptionally low printing costs in its class.

Short summary description KYOCERA FS -C2026MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm:
This short summary of the KYOCERA FS -C2026MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -C2026MFP/KL3, Laser, Colour printing, 9600 x 600 DPI, Colour copying, A4, Direct printing

Long summary description KYOCERA FS -C2026MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm:
This is an auto-generated long summary of KYOCERA FS -C2026MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -C2026MFP/KL3. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Warm-up time
29 s
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10.5 s
Economical printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
10 s
Time to first copy (colour, normal)
12 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Maximum scan area
216 x 356 mm
Scan to
E-mail, FTP, OCR, USB
Image formats supported
JPG, TIF
Greyscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
10000
Maximum duty cycle *
65000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 6, PostScript 3
Optional functions
Fax
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
Paper handling
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Photo paper sizes (imperial)
4x6, 5x7"
Multi-Purpose Tray media weight
60 - 220 g/m²
Media weight (tray 1)
60 - 163 g/m2
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
SSL/TLS
Supported network protocols (IPv4)
IPsec, IPP, WSD
Management protocols
SNMP v3
Email over SSL
Yes
Performance
Card reader integrated
No
Internal memory *
768 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
464
Processor frequency
667 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
466 W
Power consumption (standby)
79 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
36.5 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
514 x 550 x 580 mm
Power requirements
220 - 240V, 50/60Hz
Power supply type
AC
Standard media sizes
140 x 210 mm - 216 x 356 mm 105 x 148 mm - 216 x 356 mm 70 x138 mm - 216 x 356 mm
Safety
TÜV/GS, CE
Maximum internal memory
1.79 GB
Compatible operating systems
Mac OS X v10.2+ Windows Linux Unix
Font styles
Yes
Supported media weight(s)
50 - 120 g/m²
Media thickness
0.11 mm
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:13:53
Uk has collected 1 expert review for KYOCERA FS -C2026MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-08-31 01:13:53
It wasn't so long ago that colour laser MFPs were an expensive luxury for small businesses. Kyocera's FS-C2026MFP aims to bring these features within their budgets, and costs slightly less than the PC Pro Recommended Xerox WorkCentre 3550X mono MFP. Prin...
Bottom line Average colour output, but worth considering for general use as it's fast and costs less than many mono MFPs...
83%